PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-SOIC
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-SOIC
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 210012-PIC12F683T-E/
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12F683T-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F683T-E/SN can be used for catalog matching and distributor lookup.
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-SOIC
IC MCU 8BIT 3.5KB FLASH 8SOIC
8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O
IC MCU 8BIT 3.5KB FLASH 8SOIC
IC,MICROCONTROLLER,8
IC MCU 8BIT 3.5KB FLASH 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12F683T-E/SNDKR-ND | 210012-PIC12F683T-E/SN | 685-PIC12F683T-E/SN | PIC12F683T-E/SN | PIC12F683T-E/SN | PIC12F683T-E/SN | PIC12F683T-E/SN | 89H0445 | PIC12F683T-E/SN |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC12F683T-E/SN | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 4x10b | ||||||||
| RAM | 0.1280 KB | 3.5 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | |||
| ROM | 3.5 KB | 256 KB | 0.2560 KB |