Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC12F615T-I/SN PIC12F615T-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 715767-PIC12F615T-I/ SN Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 20MHz Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b Supply Voltage: 2V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: PIC12F615 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 5 Date RAM Size: 64 x 8
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 715767-PIC12F615T-I/ SN Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 20MHz Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b Supply Voltage: 2V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: PIC12F615 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 5 Date RAM Size: 64 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC12F615T-I/SN - 715767-PIC12F615T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F615T-I/SN
715767-PIC12F615T-I/SN
Embedded - Embedded - Microcontrollers - PIC12F615T-I/SN 715767-PIC12F615T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 715767-PIC12F615T-I/ SN Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 20MHz Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b Supply Voltage: 2V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: PIC12F615 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 5 Date RAM Size: 64 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 715767-PIC12F615T-I/SN
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 20MHz
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Supply Voltage: 2V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: PIC12F615
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 5
Date RAM Size: 64 x 8

Buy Now
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F615T-I/SN
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F615T-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F615T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F615T-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F615T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F615T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12F615T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F615T-I/SNTR-ND
Microcontrollers PIC12F615T-I/SNTR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F615T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F615T-I/SNDKR-ND
Microcontrollers PIC12F615T-I/SNDKR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F615T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F615T-I/SNCT-ND
Microcontrollers PIC12F615T-I/SNCT-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - 2638063P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638063P
Microcontrollers 2638063P
8bit MCU 1.75KB Flash, 64B RAM, 6 I/O, 8

8bit MCU 1.75KB Flash, 64B RAM, 6 I/O, 8

Supplier's Site
Microcontrollers - 2638062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638062
Microcontrollers 2638062
8bit MCU 1.75KB Flash, 64B RAM, 6 I/O, 8

8bit MCU 1.75KB Flash, 64B RAM, 6 I/O, 8

Supplier's Site
Microcontrollers - 2638063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638063
Microcontrollers 2638063
8bit MCU 1.75KB Flash, 64B RAM, 6 I/O, 8

8bit MCU 1.75KB Flash, 64B RAM, 6 I/O, 8

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F615T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F615T-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F615T-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F615T-I/SN
8-bit Microcontrollers - MCU PIC12F615T-I/SN
8-bit Microcontrollers - MCU 2KB Flash 64 RAM

8-bit Microcontrollers - MCU 2KB Flash 64 RAM

Buy Now Datasheet
Microcontrollers - PIC12F615T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F615T-I/SN
Microcontrollers PIC12F615T-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip - 74K8521 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip
74K8521
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip 74K8521
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, SOIC-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, SOIC-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC12F615T-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F615T-I/SN
Microcontrollers PIC12F615T-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12F615T-I/SN
Embedded - Microcontrollers PIC12F615T-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 715767-PIC12F615T-I/SN 685-PIC12F615T-I/SN PIC12F615T-I/SNTR-ND 2638063P PIC12F615T-I/SN PIC12F615T-I/SN PIC12F615T-I/SN 74K8521 PIC12F615T-I/SN PIC12F615T-I/SN
Product Name Embedded - Embedded - Microcontrollers - PIC12F615T-I/SN 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 1.75 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB 0.0640 KB 0.0640 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-A2C53102125 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers