Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 12F
Package: Tube
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Oscillator Type: Internal
Speed: 20MHz
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (2x3)
IC MCU 8BIT 1.75KB FLASH 8DFN Product overview: PIC12LF1501-I/MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1501-I/MC
8-bit Microcontrollers - MCU 1.75KB Fl 64B RAM 6 I/O 10-bit ADC
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, DFN-8; Product Range:PIC12 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DFN; No. of I/O s:6I/O s; No. of Timers:3 RoHS Compliant: Yes
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (2x3)
IC MCU 8BIT 1.75KB FLASH 8DFN
IC MCU 8BIT 1.75KB FLASH 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12LF1501-I/MC-ND | 685-PIC12LF1501-I/MC | PIC12LF1501-I/MC | 73T1185 | PIC12LF1501-I/MC | PIC12LF1501-I/MC | PIC12LF1501-I/MC | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dfn-8; Product Range Microchip | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 4x10b | |||||||
| RAM | 0.0640 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | |||
| ROM | 1.75 KB |