PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) EPROM, UV 18-CERDIP
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) EPROM, UV 18-CERDIP
IC MCU 8B 3.5KB EPROM 18CERDIP
IC MCU 8B 3.5KB EPROM 18CERDIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C433/JW-ND | PIC16C433/JW | PIC16C433/JW | PIC16C433/JW |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | |
| Bits | 8 Bit | |||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | |
| ROM | 3.5 KB |