Microchip Technology, Inc. Newer Device Available PIC16F18313 PIC12F675

Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture into an 8-pin package and features 4 channels for the10-bit Analog-to-Digital (A/D) converter, 1 channel comparator and 128 bytes of EEPROM data memory. This device is easily adapted for automotive, industrial, appliances and consumer entry-level product applications that require field re-programmability. For product comparison, please consider: PIC16F18313 Additional Features 128 bytes of EEPROM data memory Programmable pull-up resistors 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-On Reset.
Request a Quote Datasheet
Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture into an 8-pin package and features 4 channels for the10-bit Analog-to-Digital (A/D) converter, 1 channel comparator and 128 bytes of EEPROM data memory. This device is easily adapted for automotive, industrial, appliances and consumer entry-level product applications that require field re-programmability. For product comparison, please consider: PIC16F18313 Additional Features 128 bytes of EEPROM data memory Programmable pull-up resistors 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-On Reset.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18313 - PIC12F675 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18313
PIC12F675
Newer Device Available PIC16F18313 PIC12F675
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture into an 8-pin package and features 4 channels for the10-bit Analog-to-Digital (A/D) converter, 1 channel comparator and 128 bytes of EEPROM data memory. This device is easily adapted for automotive, industrial, appliances and consumer entry-level product applications that require field re-programmability. For product comparison, please consider: PIC16F18313 Additional Features 128 bytes of EEPROM data memory Programmable pull-up resistors 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-On Reset.

This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture into an 8-pin package and features 4 channels for the10-bit Analog-to-Digital (A/D) converter, 1 channel comparator and 128 bytes of EEPROM data memory. This device is easily adapted for automotive, industrial, appliances and consumer entry-level product applications that require field re-programmability.

For product comparison, please consider: PIC16F18313

Additional Features

    • 128 bytes of EEPROM data memory
    • Programmable pull-up resistors
    • 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-On Reset.
Supplier's Site Datasheet
Electrical Parts - PIC12F675 - 1237768-PIC12F675 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PIC12F675
1237768-PIC12F675
Electrical Parts - PIC12F675 1237768-PIC12F675
Manufacturer: Microchip Technology Win Source Part Number: 1237768-PIC12F675 Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development

Manufacturer: Microchip Technology
Win Source Part Number: 1237768-PIC12F675
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12F675 1237768-PIC12F675
Product Name Newer Device Available PIC16F18313 Electrical Parts - PIC12F675
Bits Other; 10-bit
Number 4
RAM 0.0640 KB
ROM 1.75 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Microcontrollers - C164CILMCAFNUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers