The PIC14000-20I/SS is a 28-pin programmable mixed signal microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz. It includes 4K of EPROM program memory and 192 bytes of SRAM, along with 22 I/O pins that offer individual direction control. The device supports a variety of analog peripherals, including an 8-channel A/D converter with both external and internal input options, two comparators, and an internal temperature sensor. The microcontroller is designed for low power consumption, with typical current draw of less than 3 mA at 5V in active mode and even lower in sleep and hibernate modes. It incorporates several timers, including a watchdog timer for reliable operation, and features a serial I²C port for communication. The PIC14000 is suitable for applications such as battery management, HVAC control, and data acquisition, making it versatile for various embedded systems. Its architecture allows for easy code portability from other PIC16/17 microcontrollers, enhancing development efficiency.
Manufacturer: Microchip Technology
Win Source Part Number: 889355-PIC14000-20I/
Series: PIC® 14
Operating Temperature Range: -40°C ~ 85°C
Features: PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SSOP
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I²C
Peripherals: POR, Temp Sensor, WDT
Number of I/O: 20
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Data Converters: Slope A/D
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 6V
Family Name: PIC14000
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 7KB OTP 28SSOP Product overview: PIC14000-20I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC14000-20I/SS can be used for catalog matching and distributor lookup.
IC MCU 8BIT 7KB OTP 28SSOP
PIC PIC® 14 Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 889355-PIC14000-20I/SS | 685-PIC14000-20I/SS | PIC14000-20I/SS | PIC14000-20I/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC14000-20I/SS | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 7 KB | 0.1920 KB | 0.1920 KB | |
| ROM Type | OTP; OTP | |||
| Supply Voltage | 2.7 to 6 volts | 2.7 to 6 volts |