Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC12F609-I/P PIC12F609-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 210008-PIC12F609-I/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): PIC12F609-I/MD; PIC12F609T-I/MS; PIC12F609-I/MS; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 210008-PIC12F609-I/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): PIC12F609-I/MD; PIC12F609T-I/MS; PIC12F609-I/MS; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC12F609-I/P - 210008-PIC12F609-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F609-I/P
210008-PIC12F609-I/P
Embedded - Embedded - Microcontrollers - PIC12F609-I/P 210008-PIC12F609-I/P
Manufacturer: Microchip Technology Win Source Part Number: 210008-PIC12F609-I/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): PIC12F609-I/MD; PIC12F609T-I/MS; PIC12F609-I/MS; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 210008-PIC12F609-I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): PIC12F609-I/MD; PIC12F609T-I/MS; PIC12F609-I/MS;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC12F609-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F609-I/P-ND
Microcontrollers PIC12F609-I/P-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F609-I/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F609-I/P
IC MCU 8BIT 1.75KB FLASH 8DIP Product overview: PIC12F609-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F609-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8DIP Product overview: PIC12F609-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F609-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 400627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400627
Microcontrollers 400627
Micro 8-Bit, 1.75KB Flash, PIC12F609-I/P

Micro 8-Bit, 1.75KB Flash, PIC12F609-I/P

Supplier's Site
Microcontrollers - 8766969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8766969
Microcontrollers 8766969
Micro 8-Bit, 1.75KB Flash, PIC12F609-I/P

Micro 8-Bit, 1.75KB Flash, PIC12F609-I/P

Supplier's Site
Mcu, 8Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip - 34M7961 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip
34M7961
Mcu, 8Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip 34M7961
MCU, 8BIT, PIC12, 20MHZ, DIP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, PIC12, 20MHZ, DIP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC12F609-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F609-I/P
Microcontrollers PIC12F609-I/P
IC MCU 8BIT 1.75KB FLASH 8DIP

IC MCU 8BIT 1.75KB FLASH 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F609-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F609-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F609-I/P
IC MCU 8BIT 1.75KB FLASH 8DIP

IC MCU 8BIT 1.75KB FLASH 8DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F609-I/P
8-bit Microcontrollers - MCU PIC12F609-I/P
8-bit Microcontrollers - MCU 1.75KB Flash, I TEMP 8MHz INTERN OSCILATR

8-bit Microcontrollers - MCU 1.75KB Flash, I TEMP 8MHz INTERN OSCILATR

Buy Now Datasheet
Embedded - Microcontrollers - PIC12F609-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F609-I/P
Embedded - Microcontrollers PIC12F609-I/P
IC MCU 8BIT 1.75KB FLASH 8DIP

IC MCU 8BIT 1.75KB FLASH 8DIP

Supplier's Site Datasheet
Microcontrollers - PIC12F609-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F609-I/P
Microcontrollers PIC12F609-I/P
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 210008-PIC12F609-I/P PIC12F609-I/P-ND 685-PIC12F609-I/P 400627 34M7961 PIC12F609-I/P PIC12F609-I/P PIC12F609-I/P PIC12F609-I/P PIC12F609-I/P
Product Name Embedded - Embedded - Microcontrollers - PIC12F609-I/P Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Mcu, 8Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 1.75 KB 0.0640 KB 0.0640 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAHXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers