8bit MCU 1.75KB Flash, 64B RAM, 6 I/O, C
8bit MCU 1.75KB Flash, 64B RAM, 6 I/O, C
8bit MCU 1.75KB Flash, 64B RAM, 6 I/O, C
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP
IC MCU 8BIT 1.75KB FLASH 8MSOP
IC MCU 8BIT 1.75KB FLASH 8MSOP
MCU, 8BIT, 20MHZ, MSOP-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:MSOP; No. of I/O s:5I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU 1.75KB FL 64BR 6 I/O CLC NCO 10-bit ADC
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2638070 | PIC12LF1501T-I/MSTR-ND | PIC12LF1501T-I/MS | PIC12LF1501T-I/MS | 66T9122 | PIC12LF1501T-I/MS | PIC12LF1501T-I/MS |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 20Mhz, Msop-8; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| ROM | 3.5 KB | 1.75 KB | |||||
| Package Type | SOP; Other; MSOP | TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; MSOP | SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Pin Count | 8 | 8 | |||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz |