Microchip Technology, Inc. Microcontrollers PIC12F1840-I/SN

Description
MCU,PIC12,XLP,8MIPS, 7K Flash,SOIC8
Request a Quote Datasheet
Description
MCU,PIC12,XLP,8MIPS, 7K Flash,SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7434703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7434703
Microcontrollers 7434703
MCU,PIC12,XLP,8MIPS, 7K Flash,SOIC8

MCU,PIC12,XLP,8MIPS,7K Flash,SOIC8

Supplier's Site
Microcontrollers - 7434703P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7434703P
Microcontrollers 7434703P
MCU,PIC12,XLP,8MIPS, 7K Flash,SOIC8

MCU,PIC12,XLP,8MIPS,7K Flash,SOIC8

Supplier's Site
Microcontrollers - 8895553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895553
Microcontrollers 8895553
MCU,PIC12,XLP,8MIPS, 7K Flash,SOIC8

MCU,PIC12,XLP,8MIPS,7K Flash,SOIC8

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC12F1840-I/SN - 091299-PIC12F1840-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F1840-I/SN
091299-PIC12F1840-I/SN
Embedded - Embedded - Microcontrollers - PIC12F1840-I/SN 091299-PIC12F1840-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 091299-PIC12F1840-I/ SN Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 4x10b, D/A 1x5b Family Name: PIC12F1840 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 32MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC12F1840T-I/RF; PIC12F1840T-I/MF; PIC12F1840-I/P; Introduction Date: May 20, 2011 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 091299-PIC12F1840-I/SN
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 4x10b, D/A 1x5b
Family Name: PIC12F1840
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): PIC12F1840T-I/RF; PIC12F1840T-I/MF; PIC12F1840-I/P;
Introduction Date: May 20, 2011
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC12F1840-I/SN
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC12F1840-I/SN
IC MCU 8BIT 7KB FLASH 8SOIC Product overview: PIC12F1840-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1840-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 8SOIC Product overview: PIC12F1840-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1840-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12F1840-I/SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1840-I/SN-ND
Microcontrollers PIC12F1840-I/SN-ND
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC

PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F1840-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F1840-I/SN
Microcontrollers PIC12F1840-I/SN
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC

PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip - 13T4707 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip
13T4707
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip 13T4707
MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, SOIC-8; Product Range:PIC12 Family PIC12F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, SOIC-8; Product Range:PIC12 Family PIC12F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12F1840-I/SN
Embedded - Microcontrollers PIC12F1840-I/SN
IC MCU 8BIT 7KB FLASH 8SOIC

IC MCU 8BIT 7KB FLASH 8SOIC

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC12F1840-I/SN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC12F1840-I/SN
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC12F1840-I/SN
7KB 2.3V~5.5V PIC 32MHz 5 SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

7KB 2.3V~5.5V PIC 32MHz 5 SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F1840-I/SN
8-bit Microcontrollers - MCU PIC12F1840-I/SN
8-bit Microcontrollers - MCU 7KB Flash EEPROM 256b nanoWatt

8-bit Microcontrollers - MCU 7KB Flash EEPROM 256b nanoWatt

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F1840-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F1840-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F1840-I/SN
IC MCU 8BIT 7KB FLASH 8SOIC

IC MCU 8BIT 7KB FLASH 8SOIC

Supplier's Site
Microcontrollers - PIC12F1840-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F1840-I/SN
Microcontrollers PIC12F1840-I/SN
IC MCU 8BIT 7KB FLASH 8SOIC

IC MCU 8BIT 7KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7434703 7434703P 091299-PIC12F1840-I/SN 685-PIC12F1840-I/SN PIC12F1840-I/SN-ND PIC12F1840-I/SN 13T4707 PIC12F1840-I/SN PIC12F1840-I/SN PIC12F1840-I/SN PIC12F1840-I/SN PIC12F1840-I/SN
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC12F1840-I/SN 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
ROM 7 KB 7 KB 256 KB 7 KB
Package Type SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; 8-SOIC Other; Tube SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; SOIC SOIC Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Pin Count 8 8 8 8
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7558AAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers