PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN-S (6x5)
IC MCU 8BIT 1.75KB FLASH 8DFN-S
IC MCU 8BIT 1.75KB FLASH 8DFN-S
MCU, 8BIT, 20MHZ, MLF-S-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:MLF-S; No. of I/O s:6I/O s RoHS Compliant: Yes
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN-S (6x5)
8-bit Microcontrollers - MCU 1.75KB 64 RAM 6 I/O Ind Temp DFN8
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12F675-I/MFTR-ND | PIC12F675T-I/MF | PIC12F675T-I/MF | 92C4347 | PIC12F675T-I/MF | PIC12F675T-I/MF |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, 20Mhz, Mlf-S-8; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 4x10b | |||||
| RAM | 0.0640 KB | 64 KB | 0.0640 KB | 0.0640 KB | ||
| ROM | 1.75 KB |