Microchip Technology, Inc. Newer Device Available PIC16F18313 PIC12F629

Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture into an 8-pin package and features 1 channel comparator and 128 bytes of EEPROM data memory. This device is easily adapted for automotive, industrial, appliances and consumer entry-level product applications that require field re-programmability. For product comparison, please consider: PIC16F18313 Additional Features 128 bytes of EEPROM data memory Programmable pull-up resistors 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-On Reset
Datasheet
Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture into an 8-pin package and features 1 channel comparator and 128 bytes of EEPROM data memory. This device is easily adapted for automotive, industrial, appliances and consumer entry-level product applications that require field re-programmability. For product comparison, please consider: PIC16F18313 Additional Features 128 bytes of EEPROM data memory Programmable pull-up resistors 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-On Reset
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18313 - PIC12F629 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18313
PIC12F629
Newer Device Available PIC16F18313 PIC12F629
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture into an 8-pin package and features 1 channel comparator and 128 bytes of EEPROM data memory. This device is easily adapted for automotive, industrial, appliances and consumer entry-level product applications that require field re-programmability. For product comparison, please consider: PIC16F18313 Additional Features 128 bytes of EEPROM data memory Programmable pull-up resistors 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-On Reset

This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture into an 8-pin package and features 1 channel comparator and 128 bytes of EEPROM data memory. This device is easily adapted for automotive, industrial, appliances and consumer entry-level product applications that require field re-programmability.

For product comparison, please consider: PIC16F18313

Additional Features

    • 128 bytes of EEPROM data memory
    • Programmable pull-up resistors
    • 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-On Reset
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC12F629
Product Name Newer Device Available PIC16F18313
Bits 8 Bit; 16 Bit
Number 1
RAM 0.0640 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers