Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC12F609-I/SN PIC12F609-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 092547-PIC12F609-I/S N Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Family Name: PIC12F609 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): PIC12F609T-I/SN; PIC12F609-I/MD; PIC12F609T-I/MD; Introduction Date: October 18, 2006 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 092547-PIC12F609-I/S N Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Family Name: PIC12F609 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): PIC12F609T-I/SN; PIC12F609-I/MD; PIC12F609T-I/MD; Introduction Date: October 18, 2006 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC12F609-I/SN - 092547-PIC12F609-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F609-I/SN
092547-PIC12F609-I/SN
Embedded - Embedded - Microcontrollers - PIC12F609-I/SN 092547-PIC12F609-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 092547-PIC12F609-I/S N Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Family Name: PIC12F609 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): PIC12F609T-I/SN; PIC12F609-I/MD; PIC12F609T-I/MD; Introduction Date: October 18, 2006 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 092547-PIC12F609-I/SN
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
Family Name: PIC12F609
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): PIC12F609T-I/SN; PIC12F609-I/MD; PIC12F609T-I/MD;
Introduction Date: October 18, 2006
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC12F609-I/SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F609-I/SN-ND
Microcontrollers PIC12F609-I/SN-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - 400683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400683
Microcontrollers 400683
Micro 8b, 1.75KB Flash, PIC12F609-I/SN

Micro 8b, 1.75KB Flash, PIC12F609-I/SN

Supplier's Site
Microcontrollers - 8766991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8766991
Microcontrollers 8766991
Micro 8b, 1.75KB Flash, PIC12F609-I/SN

Micro 8b, 1.75KB Flash, PIC12F609-I/SN

Supplier's Site
Microcontrollers - 400683P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400683P
Microcontrollers 400683P
Micro 8b, 1.75KB Flash, PIC12F609-I/SN

Micro 8b, 1.75KB Flash, PIC12F609-I/SN

Supplier's Site
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F609-I/SN
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F609-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F609-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F609-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F609-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F609-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F609-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F609-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F609-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC12F609-I/SN
Embedded - Microcontrollers PIC12F609-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontrollers - PIC12F609-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F609-I/SN
Microcontrollers PIC12F609-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F609-I/SN
8-bit Microcontrollers - MCU PIC12F609-I/SN
8-bit Microcontrollers - MCU 1.75KB Flash, I TEMP 8MHz INTERN OSCILATR

8-bit Microcontrollers - MCU 1.75KB Flash, I TEMP 8MHz INTERN OSCILATR

Buy Now Datasheet
Microcontrollers - PIC12F609-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F609-I/SN
Microcontrollers PIC12F609-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 1.75 Kb, 64 Byte, 8, Soic Rohs Compliant Microchip - 34M7962 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 1.75 Kb, 64 Byte, 8, Soic Rohs Compliant Microchip
34M7962
8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 1.75 Kb, 64 Byte, 8, Soic Rohs Compliant Microchip 34M7962
8 Bit Microcontroller, Flash, PIC12F6xx, 20 MHz, 1.75 KB, 64 Byte, 8, SOIC RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC12F6xx, 20 MHz, 1.75 KB, 64 Byte, 8, SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip - 17M0925 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip
17M0925
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip 17M0925
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, SOIC-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, SOIC-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 092547-PIC12F609-I/SN PIC12F609-I/SN-ND 400683 400683P 685-PIC12F609-I/SN PIC12F609-I/SN PIC12F609-I/SN PIC12F609-I/SN PIC12F609-I/SN PIC12F609-I/SN 34M7962 17M0925
Product Name Embedded - Embedded - Microcontrollers - PIC12F609-I/SN Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers 8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 1.75 Kb, 64 Byte, 8, Soic Rohs Compliant Microchip Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 1.75 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB 0.0640 KB 0.0640 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 8928914848 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details