Microchip Technology, Inc. 8-bit 8BIT 1.5KB Embedded Microcontroller MCU PIC12F509T-I/SN

Description
IC MCU 8BIT 1.5KB FLASH 8SOIC Product overview: PIC12F509T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F509T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.5KB FLASH 8SOIC Product overview: PIC12F509T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F509T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC12F509T-I/SN
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC12F509T-I/SN
IC MCU 8BIT 1.5KB FLASH 8SOIC Product overview: PIC12F509T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F509T-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB FLASH 8SOIC Product overview: PIC12F509T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F509T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12F509T-I/SN - 889330-PIC12F509T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F509T-I/SN
889330-PIC12F509T-I/SN
Embedded - Embedded - Microcontrollers - PIC12F509T-I/SN 889330-PIC12F509T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 889330-PIC12F509T-I/ SN Series: PIC® 12F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-SOIC Core Processor: PIC Speed: 4MHz Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC12F509 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC12F509T-I/SN-ND, PIC12F509TISN, PIC12F509T-I/SNCT, PIC12F509T-I/SNTR, PIC12F509T-I/SNDKR, PIC12F509T-I/SN-NDR

Manufacturer: Microchip Technology
Win Source Part Number: 889330-PIC12F509T-I/SN
Series: PIC® 12F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-SOIC
Core Processor: PIC
Speed: 4MHz
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC12F509
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC12F509T-I/SN-ND, PIC12F509TISN, PIC12F509T-I/SNCT, PIC12F509T-I/SNTR, PIC12F509T-I/SNDKR, PIC12F509T-I/SN-NDR

Buy Now Datasheet
Microcontrollers - PIC12F509T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F509T-I/SNTR-ND
Microcontrollers PIC12F509T-I/SNTR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F509T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F509T-I/SNCT-ND
Microcontrollers PIC12F509T-I/SNCT-ND
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F509T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F509T-I/SNDKR-ND
Microcontrollers PIC12F509T-I/SNDKR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-SOIC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12F509T-I/SN
Embedded - Microcontrollers PIC12F509T-I/SN
IC MCU 8BIT 1.5KB FLASH 8SOIC

IC MCU 8BIT 1.5KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontrollers - PIC12F509T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F509T-I/SN
Microcontrollers PIC12F509T-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-SOIC

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 89H0426 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip
89H0426
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip 89H0426
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,8PIN,PL ASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Microcontrollers - PIC12F509T-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F509T-I/SN
Microcontrollers PIC12F509T-I/SN
IC MCU 8BIT 1.5KB FLASH 8SOIC

IC MCU 8BIT 1.5KB FLASH 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F509T-I/SN
8-bit Microcontrollers - MCU PIC12F509T-I/SN
8-bit Microcontrollers - MCU 2 KB 41 RAM 6 I/O

8-bit Microcontrollers - MCU 2 KB 41 RAM 6 I/O

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12F509T-I/SN 889330-PIC12F509T-I/SN PIC12F509T-I/SNTR-ND PIC12F509T-I/SN PIC12F509T-I/SN 89H0426 PIC12F509T-I/SN PIC12F509T-I/SN
Product Name 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12F509T-I/SN Microcontrollers Embedded - Microcontrollers Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0410 KB 1.5 KB 0.0410 KB 0.0410 KB 0.0410 KB
ROM Type Flash; Flash Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C167CSL16M3VCAFXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers