Microchip Technology, Inc. Microcontrollers PIC12F615-I/SN

Description
Micro,PIC,1.8KB Fl,SOIC8,PIC12F615-I /SN
Request a Quote Datasheet
Description
Micro,PIC,1.8KB Fl,SOIC8,PIC12F615-I /SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6230156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230156
Microcontrollers 6230156
Micro,PIC,1.8KB Fl,SOIC8,PIC12F615-I /SN

Micro,PIC,1.8KB Fl,SOIC8,PIC12F615-I/SN

Supplier's Site
Microcontrollers - 6230156P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230156P
Microcontrollers 6230156P
Micro,PIC,1.8KB Fl,SOIC8,PIC12F615-I /SN

Micro,PIC,1.8KB Fl,SOIC8,PIC12F615-I/SN

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC12F615-I/SN - 092529-PIC12F615-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F615-I/SN
092529-PIC12F615-I/SN
Embedded - Embedded - Microcontrollers - PIC12F615-I/SN 092529-PIC12F615-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 092529-PIC12F615-I/S N Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b Family Name: PIC12F615 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): PIC12F615-I/MF; PIC12F615-I/P; PIC12F615T-I/MD; PIC12F615-I/MD; Introduction Date: January 16, 2006 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 092529-PIC12F615-I/SN
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Family Name: PIC12F615
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): PIC12F615-I/MF; PIC12F615-I/P; PIC12F615T-I/MD; PIC12F615-I/MD;
Introduction Date: January 16, 2006
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F615-I/SN
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F615-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F615-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F615-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F615-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F615-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12F615-I/SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F615-I/SN-ND
Microcontrollers PIC12F615-I/SN-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F615-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F615-I/SN
Microcontrollers PIC12F615-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC12F615-I/SN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC12F615-I/SN
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC12F615-I/SN
1.75KB 2V~5.5V PIC 64Byte 20MHz FLASH 5 SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

1.75KB 2V~5.5V PIC 64Byte 20MHz FLASH 5 SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip - 74K8518 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip
74K8518
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip 74K8518
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, SOIC-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, SOIC-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site
8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 1.75 Kb, 64 Byte, 8, Soic Rohs Compliant Microchip - 34M7964 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 1.75 Kb, 64 Byte, 8, Soic Rohs Compliant Microchip
34M7964
8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 1.75 Kb, 64 Byte, 8, Soic Rohs Compliant Microchip 34M7964
8 Bit Microcontroller, Flash, PIC12F6xx, 20 MHz, 1.75 KB, 64 Byte, 8, SOIC RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC12F6xx, 20 MHz, 1.75 KB, 64 Byte, 8, SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC12F615-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F615-I/SN
Microcontrollers PIC12F615-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F615-I/SN
8-bit Microcontrollers - MCU PIC12F615-I/SN
8-bit Microcontrollers - MCU 1.75KB Flash 8MHz INTERN OSCILATR

8-bit Microcontrollers - MCU 1.75KB Flash 8MHz INTERN OSCILATR

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12F615-I/SN
Embedded - Microcontrollers PIC12F615-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F615-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F615-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F615-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6230156 6230156P 092529-PIC12F615-I/SN 685-PIC12F615-I/SN PIC12F615-I/SN-ND PIC12F615-I/SN PIC12F615-I/SN 74K8518 34M7964 PIC12F615-I/SN PIC12F615-I/SN PIC12F615-I/SN PIC12F615-I/SN
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC12F615-I/SN 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip 8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 1.75 Kb, 64 Byte, 8, Soic Rohs Compliant Microchip Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Package Type SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; 8-SOIC Other; Tube SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Other; 8-SOIC (0.154\", 3.90mm Width)
Pin Count 8 8 8 8
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - A2C04189800 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
View Details
3 suppliers