PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-MSOP
IC MCU 8BIT 1.75KB FLASH 8MSOP Product overview: PIC12LF1571-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1571-I/MS
Manufacturer: Microchip Technology
Win Source Part Number: 811354-PIC12LF1571-I
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 4x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: PIC12LF1571
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
8-bit Microcontrollers - MCU 1.75KB 128 RAM 16- bit PWM Comparator
IC MCU 8BIT 1.75KB FLASH 8MSOP
IC MCU 8BIT 1.75KB FLASH 8MSOP
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-MSOP
IC MCU 8BIT 1.75KB FLASH 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12LF1571-I/MS-ND | 685-PIC12LF1571-I/MS | 811354-PIC12LF1571-I/MS | PIC12LF1571-I/MS | PIC12LF1571-I/MS | PIC12LF1571-I/MS | PIC12LF1571-I/MS | PIC12LF1571-I/MS |
| Product Name | Microcontrollers | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC12LF1571-I/MS | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 4x10b; D/A 1x5b | |||||||
| RAM | 0.1280 KB | 0.1280 KB | 1.75 KB | 128 KB | 0.1280 KB | 0.1280 KB | ||
| ROM | 1.75 KB |