Microchip Technology, Inc. Microcontrollers PIC16C505-04/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C505-04/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C505-04/P-ND
Microcontrollers PIC16C505-04/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-PDIP

Buy Now Datasheet
Microcontrollers - 3281993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3281993
Microcontrollers 3281993
8 bit microcontroller,PIC1 6C505-04/P

8 bit microcontroller,PIC16C505-04/P

Supplier's Site
Microcontrollers - 1654766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654766
Microcontrollers 1654766
8 bit microcontroller,PIC1 6C505-04/P

8 bit microcontroller,PIC16C505-04/P

Supplier's Site
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC16C505-04/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC16C505-04/P
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC16C505-04/P
IC MCU 8BIT 1.5KB OTP 14DIP Product overview: PIC16C505-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C505-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 14DIP Product overview: PIC16C505-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C505-04/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C505-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C505-04/P
Embedded - Microcontrollers PIC16C505-04/P
IC MCU 8BIT 1.5KB OTP 14DIP

IC MCU 8BIT 1.5KB OTP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C505-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C505-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C505-04/P
IC MCU 8BIT 1.5KB OTP 14DIP

IC MCU 8BIT 1.5KB OTP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C505-04/P
8-bit Microcontrollers - MCU PIC16C505-04/P
8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O 4MHz PDIP14

8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O 4MHz PDIP14

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-14; Product Range Microchip - 61K3435 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-14; Product Range Microchip
61K3435
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-14; Product Range Microchip 61K3435
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-14; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:72Byte; No. of Pins:14Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-14; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:72Byte; No. of Pins:14Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC16C505-04/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C505-04/P
Microcontrollers PIC16C505-04/P
IC MCU 8BIT 1.5KB OTP 14DIP

IC MCU 8BIT 1.5KB OTP 14DIP

Supplier's Site Datasheet
Microcontrollers - PIC16C505-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C505-04/P
Microcontrollers PIC16C505-04/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C505-04/P-ND 3281993 685-PIC16C505-04/P PIC16C505-04/P PIC16C505-04/P PIC16C505-04/P 61K3435 PIC16C505-04/P PIC16C505-04/P
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-14; Product Range Microchip Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0720 KB 0.0720 KB 72 KB 0.0720 KB 0.0720 KB 0.0720 KB
ROM 1.5 KB
ROM Type OTP EPROM; EPROM OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details