IC MCU 8BIT 1.5KB FLASH 8MSOP Product overview: PIC12F510-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F510-I/MS can be used for catalog matching and distributor lookup.
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 037907-PIC12F510-I/M
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 38 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-MSOP
IC MCU 8BIT 1.5KB FLASH 8MSOP
MICROCONTROLLER MCU, 8 BIT, PIC12, 8MHZ, MSOP-8; Product Range:PIC12 Family PIC12F5xx Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:1.5KB; RAM Memory Size:38Byte; No. of Pins:8Pins; MCU Case Style:MSOP; No. of MIPS:2 RoHS Compliant: Yes
8-bit Microcontrollers - MCU 1.5 KB 38 RAM 6 I/O Ind Temp MSOP8
IC MCU 8BIT 1.5KB FLASH 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC12F510-I/MS | PIC12F510-I/MS-ND | 037907-PIC12F510-I/MS | PIC12F510-I/MS | PIC12F510-I/MS | 71J7194 | PIC12F510-I/MS | PIC12F510-I/MS |
| Product Name | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC12F510-I/MS | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic12, 8Mhz, Msop-8; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 0.0380 KB | 0.0380 KB | 1.5 KB | 0.0380 KB | 0.0380 KB | 38 KB | ||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts | ||||
| Package Type | Other; Tube | TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; Other; 8-MSOP | SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; MSOP | SOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |