Microchip Technology, Inc. 8-bit 8BIT Embedded Microcontroller MCU PIC12F508-I/MC

Description
IC MCU 8BIT 768B FLASH 8DFN Product overview: PIC12F508-I/MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F508-I/MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 768B FLASH 8DFN Product overview: PIC12F508-I/MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F508-I/MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC12F508-I/MC
8-bit 8BIT Embedded Microcontroller MCU 685-PIC12F508-I/MC
IC MCU 8BIT 768B FLASH 8DFN Product overview: PIC12F508-I/MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F508-I/MC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B FLASH 8DFN Product overview: PIC12F508-I/MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F508-I/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12F508-I/MC - 1088158-PIC12F508-I/MC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F508-I/MC
1088158-PIC12F508-I/MC
Embedded - Embedded - Microcontrollers - PIC12F508-I/MC 1088158-PIC12F508-I/MC
Manufacturer: Microchip Technology Win Source Part Number: 1088158-PIC12F508-I/ MC Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 768B (512 x 12) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088158-PIC12F508-I/MC
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 768B (512 x 12)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x3)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC12F508-I/MC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F508-I/MC-ND
Microcontrollers PIC12F508-I/MC-ND
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-DFN (2x3)

PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-DFN (2x3)

Buy Now Datasheet
Microcontrollers - 2638053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638053
Microcontrollers 2638053
8bit MCU 768 B Flash, 25 RAM, 6 I/O

8bit MCU 768 B Flash, 25 RAM, 6 I/O

Supplier's Site
Microcontrollers - 2638052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638052
Microcontrollers 2638052
8bit MCU 768 B Flash, 25 RAM, 6 I/O

8bit MCU 768 B Flash, 25 RAM, 6 I/O

Supplier's Site
Microcontrollers - 2638053P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638053P
Microcontrollers 2638053P
8bit MCU 768 B Flash, 25 RAM, 6 I/O

8bit MCU 768 B Flash, 25 RAM, 6 I/O

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F508-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F508-I/MC
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F508-I/MC
IC MCU 8BIT 768B FLASH 8DFN

IC MCU 8BIT 768B FLASH 8DFN

Supplier's Site
Microcontrollers - PIC12F508-I/MC - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F508-I/MC
Microcontrollers PIC12F508-I/MC
IC MCU 8BIT 768B FLASH 8DFN

IC MCU 8BIT 768B FLASH 8DFN

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dfn-8; Product Range Microchip - 17M0914 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dfn-8; Product Range Microchip
17M0914
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dfn-8; Product Range Microchip 17M0914
MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, DFN-8; Product Range:PIC12 Family PIC12F5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:DFN; No. of MIPS:1 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, DFN-8; Product Range:PIC12 Family PIC12F5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:DFN; No. of MIPS:1 RoHS Compliant: Yes

Supplier's Site
8-bit Microcontrollers - MCU 0.75KB 25B RAM 4MHz - 536-PIC12F508-I/MC - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 0.75KB 25B RAM 4MHz
536-PIC12F508-I/MC
8-bit Microcontrollers - MCU 0.75KB 25B RAM 4MHz 536-PIC12F508-I/MC
8-bit Microcontrollers - MCU 0.75KB 25B RAM 4MHz

8-bit Microcontrollers - MCU 0.75KB 25B RAM 4MHz

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F508-I/MC
8-bit Microcontrollers - MCU PIC12F508-I/MC
8-bit Microcontrollers - MCU 0.75KB 25B RAM 4MHz

8-bit Microcontrollers - MCU 0.75KB 25B RAM 4MHz

Buy Now Datasheet
Microcontrollers - PIC12F508-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F508-I/MC
Microcontrollers PIC12F508-I/MC
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-DFN (2x3)

PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12F508-I/MC 1088158-PIC12F508-I/MC PIC12F508-I/MC-ND 2638053 PIC12F508-I/MC PIC12F508-I/MC 17M0914 536-PIC12F508-I/MC PIC12F508-I/MC PIC12F508-I/MC
Product Name 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12F508-I/MC Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dfn-8; Product Range Microchip 8-bit Microcontrollers - MCU 0.75KB 25B RAM 4MHz 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 0.7680 KB 0.0250 KB 25 KB 0.0250 KB 0.0250 KB 0.0250 KB 0.0250 KB
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts 2 to 5.5 volts 2.5 volts
Serial Interface RS-232, USB USB; RS-232, USB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3UB37VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - C2DBYY001834 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details