Manufacturer: Microchip Technology
Win Source Part Number: 092013-PIC12F675T-I/
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 4x10b
Family Name: PIC12F675
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): PIC12F675-I/MFG; PIC12F675-I/PG; PIC12F675T-I/MF;
Introduction Date: March 01, 2002
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F675T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F675T-I/SN can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1.75KB FLASH 8SOIC
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
IC MCU 8BIT 1.75KB FLASH 8SOIC
IC MCU 8BIT 1.75KB FLASH 8SOIC
8-bit Microcontrollers - MCU 1.75KB 64 RAM 6 I/O Ind Temp SOIC8
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, SOIC-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 092013-PIC12F675T-I/SN | PIC12F675T-I/SNTR-ND | 685-PIC12F675T-I/SN | PIC12F675T-I/SN | PIC12F675T-I/SN | PIC12F675T-I/SN | PIC12F675T-I/SN | PIC12F675T-I/SN | 92C4348 |
| Product Name | Embedded - Embedded - Microcontrollers - PIC12F675T-I/SN | Microcontrollers | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | Active | ||||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 1.75 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 64 KB | 0.0640 KB | ||
| ROM | 128 KB | 1.75 KB | 0.1280 KB |