Microchip Technology, Inc. Microcontrollers PIC16C505-04I/SL

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C505-04I/SL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C505-04I/SL-ND
Microcontrollers PIC16C505-04I/SL-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC

Buy Now Datasheet
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC16C505-04I/SL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC16C505-04I/SL
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC16C505-04I/SL
IC MCU 8BIT 1.5KB OTP 14SOIC Product overview: PIC16C505-04I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C505-04I/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 14SOIC Product overview: PIC16C505-04I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C505-04I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C505-04I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C505-04I/SL
Microcontrollers PIC16C505-04I/SL
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C505-04I/SL
8-bit Microcontrollers - MCU PIC16C505-04I/SL
8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O 4MHz Ind Temp SOIC14

8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O 4MHz Ind Temp SOIC14

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16C505-04I/SL
Embedded - Microcontrollers PIC16C505-04I/SL
IC MCU 8BIT 1.5KB OTP 14SOIC

IC MCU 8BIT 1.5KB OTP 14SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16C505-04I/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C505-04I/SL
Microcontrollers PIC16C505-04I/SL
IC MCU 8BIT 1.5KB OTP 14SOIC

IC MCU 8BIT 1.5KB OTP 14SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-14; Product Range Microchip - 12C1867 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-14; Product Range Microchip
12C1867
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-14; Product Range Microchip 12C1867
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-14; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:72Byte; No. of Pins:14Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; No. of Timers:1RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-14; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:72Byte; No. of Pins:14Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; No. of Timers:1RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C505-04I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C505-04I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C505-04I/SL
IC MCU 8BIT 1.5KB OTP 14SOIC

IC MCU 8BIT 1.5KB OTP 14SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C505-04I/SL-ND 685-PIC16C505-04I/SL PIC16C505-04I/SL PIC16C505-04I/SL PIC16C505-04I/SL PIC16C505-04I/SL 12C1867 PIC16C505-04I/SL
Product Name Microcontrollers 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-14; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0720 KB 0.0720 KB 0.0720 KB 0.0720 KB 0.0720 KB 72 KB
ROM 1.5 KB
ROM Type OTP EPROM; EPROM OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - CG8008AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers