The PIC12HV615-I/MS is an 8-bit, flash-based microcontroller from Lingto Electronic Limited, featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes a precision internal oscillator, which is factory calibrated to ±1% and offers software-selectable frequencies of 4 MHz or 8 MHz. The device operates within a voltage range of 2.0V to a user-defined maximum, making it suitable for various applications. This microcontroller supports multiple features such as a power-saving sleep mode, a watchdog timer, and programmable code protection. It has a high endurance flash memory with a write endurance of 100,000 cycles and a retention period exceeding 40 years. The PIC12HV615-I/MS also includes a shunt voltage regulator, five I/O pins, and an analog comparator module, enhancing its versatility for embedded applications. With low power consumption characteristics, including a standby current of 50 nA at 2.0V, this microcontroller is designed for efficiency. It is suitable for industrial and extended temperature ranges, making it a reliable choice for various embedded system projects.
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP
IC MCU 8BIT 1.75KB FLASH 8MSOP
8-bit Microcontrollers - MCU 2KB Flash 64 RAM
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP
IC MCU 8BIT 1.75KB FLASH 8MSOP
IC MCU 8BIT 1.75KB FLASH 8MSOP
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12HV615-I/MS-ND | PIC12HV615-I/MS | PIC12HV615-I/MS | PIC12HV615-I/MS | PIC12HV615-I/MS | PIC12HV615-I/MS |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 4x10b | |||||
| RAM | 0.0640 KB | 0.0640 KB | 0.0640 KB | 64 KB | ||
| ROM | 1.75 KB |