Microchip Technology, Inc. 8-bit 8BIT 3.5KB Embedded Microcontroller MCU PIC12LF1822-I/SN

Description
IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12LF1822-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1822-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12LF1822-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1822-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12LF1822-I/SN
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12LF1822-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12LF1822-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1822-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12LF1822-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1822-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12LF1822-I/SN - 889350-PIC12LF1822-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12LF1822-I/SN
889350-PIC12LF1822-I/SN
Embedded - Embedded - Microcontrollers - PIC12LF1822-I/SN 889350-PIC12LF1822-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 889350-PIC12LF1822-I /SN Series: PIC® XLP™ 12F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC Core Processor: PIC Speed: 32MHz Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 4x10b; D/A 1x5b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC12LF1822 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889350-PIC12LF1822-I/SN
Series: PIC® XLP™ 12F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 4x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC12LF1822
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC12LF1822-I/SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12LF1822-I/SN-ND
Microcontrollers PIC12LF1822-I/SN-ND
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - 7037800P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7037800P
Microcontrollers 7037800P
MCU, Enhanced Core, Int Osc, XLP, 8SOIC

MCU, Enhanced Core, Int Osc, XLP, 8SOIC

Supplier's Site
Microcontrollers - 8896067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8896067
Microcontrollers 8896067
MCU, Enhanced Core, Int Osc, XLP, 8SOIC

MCU, Enhanced Core, Int Osc, XLP, 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12LF1822-I/SN
8-bit Microcontrollers - MCU PIC12LF1822-I/SN
8-bit Microcontrollers - MCU 3.5KB 128B RAM 32MHz Int. Osc 6 I/0

8-bit Microcontrollers - MCU 3.5KB 128B RAM 32MHz Int. Osc 6 I/0

Buy Now Datasheet
Microcontrollers - PIC12LF1822-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12LF1822-I/SN
Microcontrollers PIC12LF1822-I/SN
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip - 53R0214 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip
53R0214
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip 53R0214
MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, SOIC-8; Product Range:PIC12 Family PIC12F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, SOIC-8; Product Range:PIC12 Family PIC12F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12LF1822-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12LF1822-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12LF1822-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site
Microcontrollers - PIC12LF1822-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12LF1822-I/SN
Microcontrollers PIC12LF1822-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12LF1822-I/SN
Embedded - Microcontrollers PIC12LF1822-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12LF1822-I/SN 889350-PIC12LF1822-I/SN PIC12LF1822-I/SN-ND 7037800P 8896067 PIC12LF1822-I/SN PIC12LF1822-I/SN 53R0214 PIC12LF1822-I/SN PIC12LF1822-I/SN PIC12LF1822-I/SN
Product Name 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12LF1822-I/SN Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - C164CIL25MCAKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
6 suppliers