Microchip Technology, Inc. OEM Parts - OEM Parts (O - R) - PIC12F1840T-E/SN PIC12F1840T-E/SN

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084895-PIC12F1840T- E/SN Memory Type: FLASH Memory Size: 7 kB Categories: OEM Parts(O-R) Max Frequency: 32 MHz Alternative Parts (Cross-Reference): PIC12F1840T-E/SNPIC1 2F1840T-ESN; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant Schedule B: 8542310000 Number of I/Os: 5
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084895-PIC12F1840T- E/SN Memory Type: FLASH Memory Size: 7 kB Categories: OEM Parts(O-R) Max Frequency: 32 MHz Alternative Parts (Cross-Reference): PIC12F1840T-E/SNPIC1 2F1840T-ESN; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant Schedule B: 8542310000 Number of I/Os: 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PIC12F1840T-E/SN - 1084895-PIC12F1840T-E/SN - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PIC12F1840T-E/SN
1084895-PIC12F1840T-E/SN
OEM Parts - OEM Parts (O - R) - PIC12F1840T-E/SN 1084895-PIC12F1840T-E/SN
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084895-PIC12F1840T- E/SN Memory Type: FLASH Memory Size: 7 kB Categories: OEM Parts(O-R) Max Frequency: 32 MHz Alternative Parts (Cross-Reference): PIC12F1840T-E/SNPIC1 2F1840T-ESN; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant Schedule B: 8542310000 Number of I/Os: 5

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084895-PIC12F1840T-E/SN
Memory Type: FLASH
Memory Size: 7 kB
Categories: OEM Parts(O-R)
Max Frequency: 32 MHz
Alternative Parts (Cross-Reference): PIC12F1840T-E/SNPIC12F1840T-ESN;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant
Schedule B: 8542310000
Number of I/Os: 5

Buy Now
Automotive 8-bit 7KB 3.3V Embedded Microcontroller MCU - 685-PIC12F1840T-E/SN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 7KB 3.3V Embedded Microcontroller MCU
685-PIC12F1840T-E/SN
Automotive 8-bit 7KB 3.3V Embedded Microcontroller MCU 685-PIC12F1840T-E/SN
MCU 8-bit PIC RISC 7KB Flash 3.3V/5V Automotive AEC-Q100 8-Pin SOIC N T/R Product overview: PIC12F1840T-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 7KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 7KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1840T-E/SN can be used for catalog matching and distributor lookup.

MCU 8-bit PIC RISC 7KB Flash 3.3V/5V Automotive AEC-Q100 8-Pin SOIC N T/R Product overview: PIC12F1840T-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 7KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 7KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1840T-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1084895-PIC12F1840T-E/SN 685-PIC12F1840T-E/SN
Product Name OEM Parts - OEM Parts (O - R) - PIC12F1840T-E/SN Automotive 8-bit 7KB 3.3V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
I/O Ports 5
Clock Speed 32 MHz
RAM 0.2560 KB
Supply Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details