Microchip Technology, Inc. Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 40 50 60 63
Product Name Notes
Additional Features 20mA source and 25mA sink per I/O
Additional Features A newer device is available. Please try PIC16F54.
Additional Features A newer device is available. Please try PIC16F57.
Device Overview Please consider this device PIC16F54 Parametrics Name Value Program Memory Type OTP Program Memory Size (KB) 1.5 CPU Speed (MIPS/DMIPS) 10 SRAM (B) 25 Timers 1 x 8-bit...
Device Overview Please consider this device PIC16F57 Parametrics Name Value Program Memory Type OTP Program Memory Size (KB) 0.75 CPU Speed (MIPS/DMIPS) 10 SRAM (B) 24 Timers 1 x 8-bit...
This powerful (100 nanosecond instruction execution) yet easy-to-program (only 33 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip’s powerful PIC® architecture into a 28-pin package. Easily adapted for automotive,...
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip’s powerful PIC® architecture into an 18-pin package. Easily adapted for automotive,...

<< Prev Next >>