Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084897-PIC12F509T-I
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 1.5 kB
Interface: RS-232, USB
RAM Size: 41 B
Categories: Embedded - Microcontrollers
Case / Package: SOIC
Max Frequency: 4 MHz
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Core Architecture: PIC
Number of Programmable I/O: 6
Number of Timers/Counters: 1
MCU 8-Bit PIC12 PIC RISC 1.5KB Flash 2.5V/3.3V/5V 8-Pin SOIJ T/R Product overview: PIC12F509T-I/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.5KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1.5KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F509T-I/SM can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1084897-PIC12F509T-I/SM | 685-PIC12F509T-I/SM |
| Product Name | Embedded - Embedded - Microcontrollers - PIC12F509T-I/SM | 8-bit 1.5KB 2.5V 3.3V Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |
| Number | 1 | |
| RAM | 0.0410 KB | 0.0410 KB |
| Serial Interface | USB; RS-232, USB | RS-232, USB |