PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 889339-PIC12F635-I/P
Series: PIC® 12F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC12F635
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC12F635IP, PIC12F635-I/P-NDR
IC MCU 8BIT 1.75KB FLASH 8DIP Product overview: PIC12F635-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F635-I/P can be used for catalog matching and distributor lookup.
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, DIP-8; Product Range:PIC12 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; MSL:- RoHS Compliant: Yes
8 Bit Microcontroller, Flash, PIC12F6xx, 20 MHz, 1.75 KB, 64 Byte, 8, DIP RoHS Compliant: Yes
8-bit Microcontrollers - MCU 2kb 64 RAM 6 I/O
IC MCU 8BIT 1.75KB FLASH 8DIP
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP
IC MCU 8BIT 1.75KB FLASH 8DIP
IC MCU 8BIT 1.75KB FLASH 8DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12F635-I/P-ND | 889339-PIC12F635-I/P | 685-PIC12F635-I/P | 96K3773 | 24M5852 | PIC12F635-I/P | PIC12F635-I/P | PIC12F635-I/P | PIC12F635-I/P | PIC12F635-I/P |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC12F635-I/P | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip | 8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 1.75 Kb, 64 Byte, 8, Dip Rohs Compliant Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.0640 KB | 1.75 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 64 KB | |||
| ROM | 1.75 KB | 128 KB | 0.1280 KB | |||||||
| ROM Type | Flash | Flash; FLASH | EEPROM; EEPROM | Flash; FLASH | Flash; FLASH |