PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ
IC MCU 8BIT 1.5KB OTP 8SOIJ
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ
IC MCU 8BIT 1.5KB OTP 8SOIJ
8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12LC509AT-04SM-ND | PIC12LC509AT-04/SM | PIC12LC509AT-04/SM | PIC12LC509AT-04/SM | PIC12LC509AT-04/SM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0410 KB | 0.0410 KB | 41 KB | ||
| ROM | 1.5 KB | ||||
| ROM Type | OTP | OTP; OTP |