Manufacturer: Microchip Technology
Win Source Part Number: 1237772-PIC12F683-E/
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-DFN-S (6x5)
IC MCU 8BIT 3.5KB FLASH 8DFN-S Product overview: PIC12F683-E/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F683-E/MF can be used for catalog matching and distributor lookup.
IC MCU 8BIT 3.5KB FLASH 8DFN-S
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-DFN-S (6x5)
8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O
IC MCU 8BIT 3.5KB FLASH 8DFN-S
MCU, 8BIT, 20MHZ, DFN-S-EP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DFN-S-EP; No. of I/O s:6I/O s RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1237772-PIC12F683-E/MF | PIC12F683-E/MF-ND | 685-PIC12F683-E/MF | PIC12F683-E/MF | PIC12F683-E/MF | PIC12F683-E/MF | PIC12F683-E/MF | 89H0438 |
| Product Name | Embedded - Embedded - Microcontrollers - PIC12F683-E/MF | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 20Mhz, Dfn-S-Ep-8; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 4x10b | |||||||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | |||
| ROM | 3.5 KB | 0.2560 KB |