PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 1237758-PIC12F609-I/
Series: PIC 12F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 8-VDFN Exposed Pad
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
RAM Size: 64 x 8
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC12F609
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-DFN (4x4)
Alternative Parts (Cross-Reference): PIC12F609-I/P; PIC12F609T-I/MS; PIC12F609-I/MS;
Introduction Date: October 18, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 1.75KB FLASH 8DFN Product overview: PIC12F609-I/MD from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F609-I/MD can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1.75KB FLASH 8DFN
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (4x4)
IC MCU 8BIT 1.75KB FLASH 8DFN
8-bit Microcontrollers - MCU 1.75KB Flash, I TEMP 64B RAM, DFN8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12F609-I/MD-ND | 1237758-PIC12F609-I/MD | 685-PIC12F609-I/MD | PIC12F609-I/MD | PIC12F609-I/MD | PIC12F609-I/MD | PIC12F609-I/MD |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC12F609-I/MD | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0640 KB | 1.75 KB | 0.0640 KB | 64 KB | 0.0640 KB | ||
| ROM | 1.75 KB | ||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |