Microchip Technology, Inc. Microcontrollers PIC12F683-I/SN

Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-SOIC
Request a Quote
Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC12F683-I/SN is an 8-bit CMOS microcontroller featuring 2KB of flash memory, 128 bytes of SRAM, and 256 bytes of EEPROM. It operates within a voltage range of 2.0V to 5.5V and is designed for low power consumption, with a typical standby current of 50 nA and operating currents of 11 µA at 32 kHz and 220 µA at 4 MHz. The device includes six I/O pins with individual direction control, an analog comparator, a 10-bit A/D converter with four channels, and multiple timers, including an 8-bit Timer0 and a 16-bit Timer1. The microcontroller supports In-Circuit Serial Programming (ICSP) and features a precision internal oscillator that is factory calibrated to ±1%. It also includes various power-saving modes, such as Sleep mode, and has built-in code protection. The PIC12F683-I/SN is suitable for industrial applications, operating within a temperature range of -40°C to +85°C. Its high endurance flash and EEPROM cells provide significant write endurance, making it a reliable choice for embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC12F683-I/SN is an 8-bit CMOS microcontroller featuring 2KB of flash memory, 128 bytes of SRAM, and 256 bytes of EEPROM. It operates within a voltage range of 2.0V to 5.5V and is designed for low power consumption, with a typical standby current of 50 nA and operating currents of 11 µA at 32 kHz and 220 µA at 4 MHz. The device includes six I/O pins with individual direction control, an analog comparator, a 10-bit A/D converter with four channels, and multiple timers, including an 8-bit Timer0 and a 16-bit Timer1. The microcontroller supports In-Circuit Serial Programming (ICSP) and features a precision internal oscillator that is factory calibrated to ±1%. It also includes various power-saving modes, such as Sleep mode, and has built-in code protection. The PIC12F683-I/SN is suitable for industrial applications, operating within a temperature range of -40°C to +85°C. Its high endurance flash and EEPROM cells provide significant write endurance, making it a reliable choice for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12F683-I/SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F683-I/SN-ND
Microcontrollers PIC12F683-I/SN-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-SOIC

Buy Now Datasheet
 - PIC12F683-I/SN - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, PIC CPU, 20MHz, CMOS, PDSO8

RISC Microcontroller, 8-Bit, FLASH, PIC CPU, 20MHz, CMOS, PDSO8

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12F683-I/SN - 091638-PIC12F683-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F683-I/SN
091638-PIC12F683-I/SN
Embedded - Embedded - Microcontrollers - PIC12F683-I/SN 091638-PIC12F683-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 091638-PIC12F683-I/S N Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 4x10b Family Name: PIC12F683 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): PIC12F683-I/PG; PIC12F683T-I/MFG; PIC12F683-I/MFG; PIC12F683T-I/MF; Introduction Date: November 07, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 091638-PIC12F683-I/SN
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 4x10b
Family Name: PIC12F683
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): PIC12F683-I/PG; PIC12F683T-I/MFG; PIC12F683-I/MFG; PIC12F683T-I/MF;
Introduction Date: November 07, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive

Buy Now Datasheet
Microcontrollers - 6230190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230190P
Microcontrollers 6230190P
Micro,PIC,3.5KB Fl,SOIC8,PIC12F683-I /SN

Micro,PIC,3.5KB Fl,SOIC8,PIC12F683-I/SN

Supplier's Site
Microcontrollers - 8877132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877132
Microcontrollers 8877132
Micro,PIC,3.5KB Fl,SOIC8,PIC12F683-I /SN

Micro,PIC,3.5KB Fl,SOIC8,PIC12F683-I/SN

Supplier's Site
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12F683-I/SN
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12F683-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12F683-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F683-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12F683-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F683-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12F683-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F683-I/SN
Microcontrollers PIC12F683-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontrollers - PIC12F683-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F683-I/SN
Microcontrollers PIC12F683-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F683-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F683-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F683-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC12F683-I/SN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC12F683-I/SN
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC12F683-I/SN
3.5KB 2V~5.5V PIC 128Byte 20MHz FLASH 5 SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

3.5KB 2V~5.5V PIC 128Byte 20MHz FLASH 5 SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
8 PIN, 3.5 KB FLASH, 128 RAM, 6 I/O - 70045482 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 PIN, 3.5 KB FLASH, 128 RAM, 6 I/O
70045482
8 PIN, 3.5 KB FLASH, 128 RAM, 6 I/O 70045482
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The PIC microcontrollers featuring Microchip's Mid-Range 14-bit program word architecture are available in higher pin count packages with Flash and OTP program memory options. The Flash products offer an operating voltage range of 2.0 V to 5.5 V, small package footprints, interrupt handling, a deeper hardware stack, multiple A/D channels and EEPROM data memory. All of these features provide the Mid-Range microcontrollers with an intelligence level not previously available because of cost or size considerations. Features: Standard Flash Memory 1 µs Instruction Execution 35 Instructions 25 mA Source and Sink Per I/O ICSP™ (In-Circuit Serial Programming™) 1-8-Bit, 1-16-Bit and 1 WD Timer (PIC12F683 1-16 Bit, 2- 8-Bit and 1 WDT) 2.0-5.5 V Operating Range

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The PIC microcontrollers featuring Microchip's Mid-Range 14-bit program word architecture are available in higher pin count packages with Flash and OTP program memory options. The Flash products offer an operating voltage range of 2.0 V to 5.5 V, small package footprints, interrupt handling, a deeper hardware stack, multiple A/D channels and EEPROM data memory. All of these features provide the Mid-Range microcontrollers with an intelligence level not previously available because of cost or size considerations.
Features:

  • Standard Flash Memory
  • 1 µs Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink Per I/O
  • ICSP™ (In-Circuit Serial Programming™)
  • 1-8-Bit, 1-16-Bit and 1 WD Timer (PIC12F683 1-16 Bit, 2- 8-Bit and 1 WDT)
  • 2.0-5.5 V Operating Range
Supplier's Site
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip - 61K3434 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip
61K3434
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip 61K3434
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, SOIC-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, SOIC-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F683-I/SN
8-bit Microcontrollers - MCU PIC12F683-I/SN
8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12F683-I/SN
Embedded - Microcontrollers PIC12F683-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12F683-I/SN-ND PIC12F683-I/SN 091638-PIC12F683-I/SN 6230190P 8877132 685-PIC12F683-I/SN PIC12F683-I/SN PIC12F683-I/SN PIC12F683-I/SN PIC12F683-I/SN 70045482 61K3434 PIC12F683-I/SN PIC12F683-I/SN
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC12F683-I/SN Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) 8 PIN, 3.5 KB FLASH, 128 RAM, 6 I/O Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b Other; 10bit 8 Bit; 16 Bit
RAM 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM 3.5 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers