Microchip Technology, Inc. Microcontrollers PIC12HV615-I/P

Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP
Request a Quote Datasheet
Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12HV615-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12HV615-I/P-ND
Microcontrollers PIC12HV615-I/P-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP

Buy Now Datasheet
Microcontrollers - 400655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400655
Microcontrollers 400655
Micro 8b, 1.75KB Flash, PIC12HV615-I/P

Micro 8b, 1.75KB Flash, PIC12HV615-I/P

Supplier's Site
Microcontrollers - 8766988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8766988
Microcontrollers 8766988
Micro 8b, 1.75KB Flash, PIC12HV615-I/P

Micro 8b, 1.75KB Flash, PIC12HV615-I/P

Supplier's Site
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12HV615-I/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12HV615-I/P
IC MCU 8BIT 1.75KB FLASH 8DIP Product overview: PIC12HV615-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12HV615-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8DIP Product overview: PIC12HV615-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12HV615-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12HV615-I/P - 920660-PIC12HV615-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12HV615-I/P
920660-PIC12HV615-I/P
Embedded - Embedded - Microcontrollers - PIC12HV615-I/P 920660-PIC12HV615-I/P
Manufacturer: Microchip Technology Win Source Part Number: 920660-PIC12HV615-I/ P Series: PIC® 12F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP Core Processor: PIC Speed: 20MHz Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2V ~ 5V Family Name: PIC12HV615 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 920660-PIC12HV615-I/P
Series: PIC® 12F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5V
Family Name: PIC12HV615
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - PIC12HV615-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12HV615-I/P
Embedded - Microcontrollers PIC12HV615-I/P
IC MCU 8BIT 1.75KB FLASH 8DIP

IC MCU 8BIT 1.75KB FLASH 8DIP

Supplier's Site Datasheet
Microcontrollers - PIC12HV615-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12HV615-I/P
Microcontrollers PIC12HV615-I/P
IC MCU 8BIT 1.75KB FLASH 8DIP

IC MCU 8BIT 1.75KB FLASH 8DIP

Supplier's Site Datasheet
Microcontrollers - PIC12HV615-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12HV615-I/P
Microcontrollers PIC12HV615-I/P
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12HV615-I/P
8-bit Microcontrollers - MCU PIC12HV615-I/P
8-bit Microcontrollers - MCU 1.75KB Flash 8MHz INTERN OSCILATR

8-bit Microcontrollers - MCU 1.75KB Flash 8MHz INTERN OSCILATR

Buy Now Datasheet
8-PIN, 1.75KB FLASH, 64B RAM, 6 I/O, 8MHZ INTERNAL OSCILLATOR - 70046226 - Allied Electronics, Inc.
Fort Worth, TX, USA
8-PIN, 1.75KB FLASH, 64B RAM, 6 I/O, 8MHZ INTERNAL OSCILLATOR
70046226
8-PIN, 1.75KB FLASH, 64B RAM, 6 I/O, 8MHZ INTERNAL OSCILLATOR 70046226
Standard Flash Memory 500 ns Instruction Execution 33 Instructions 25 mA Source and Sink Per I/O 1-8-Bit and 1 WDT ICSP™ (In Circuit Serial Programming™)

  • Standard Flash Memory
  • 500 ns Instruction Execution
  • 33 Instructions
  • 25 mA Source and Sink Per I/O
  • 1-8-Bit and 1 WDT
  • ICSP™ (In Circuit Serial Programming™)
Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12HV615-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12HV615-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12HV615-I/P
IC MCU 8BIT 1.75KB FLASH 8DIP

IC MCU 8BIT 1.75KB FLASH 8DIP

Supplier's Site
Mcu, 8Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip - 34M7970 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip
34M7970
Mcu, 8Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip 34M7970
MCU, 8BIT, PIC12, 20MHZ, DIP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, PIC12, 20MHZ, DIP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12HV615-I/P-ND 400655 685-PIC12HV615-I/P 920660-PIC12HV615-I/P PIC12HV615-I/P PIC12HV615-I/P PIC12HV615-I/P PIC12HV615-I/P 70046226 PIC12HV615-I/P 34M7970
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12HV615-I/P Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU 8-PIN, 1.75KB FLASH, 64B RAM, 6 I/O, 8MHZ INTERNAL OSCILLATOR Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b 8 Bit; 16 Bit
RAM 0.0640 KB 0.0640 KB 1.75 KB 0.0640 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C167CSL40MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP-144
View Details