Manufacturer: Microchip Technology
Win Source Part Number: 1237778-PIC16C505-04
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 14-SOIC (0.154", 3.90mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 11
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 72 x 8
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: PIC16C505
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): PIC16C505-04E/JWG; PIC16C505-04E/PG; PIC16C505-04E/JW;
Introduction Date: November 03, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC
IC MCU 8BIT 1.5KB OTP 14SOIC Product overview: PIC16C505-04E/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C505-04E/SL
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-SOIC
8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O 4MHz Ext Temp SOIC14
IC MCU 8BIT 1.5KB OTP 14SOIC
IC MCU 8BIT 1.5KB OTP 14SOIC
IC,MICROCONTROLLER,8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1237778-PIC16C505-04E/SL | PIC16C505-04E/SL-ND | 685-PIC16C505-04E/SL | PIC16C505-04E/SL | PIC16C505-04E/SL | PIC16C505-04E/SL | PIC16C505-04E/SL | 23C3169 |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C505-04E/SL | Microcontrollers | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 1.5 KB | 0.0720 KB | 0.0720 KB | 0.0720 KB | 72 KB | |||
| ROM Type | OTP; One Time Programmable(OTP) | OTP | EPROM; EPROM | OTP; OTP | ||||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts |