The PIC16C54A-10I/SS is an 8-bit microcontroller featuring a 12-bit instruction set and an 8-bit data path. It includes 512 bytes of EPROM and 25 bytes of RAM, with a total of 18 pins and 12 I/O pins. The device operates at a voltage range of 2.0V to 6.25V and supports various oscillator configurations, including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal options. This microcontroller is built on low power, high-speed CMOS technology, ensuring low power consumption with typical currents of less than 2 mA at 5V and 4 MHz, and 15 µA at 3V and 32 kHz. It features a two-level deep hardware stack, multiple addressing modes, and several integrated peripherals, including an 8-bit timer with a programmable prescaler, a watchdog timer, and power-on reset capabilities. The device also supports a power-saving sleep mode and offers programmable code protection. The PIC16C54A-10I/SS is suitable for applications requiring efficient processing with low power consumption, making it a viable option for embedded systems in various industries.
IC MCU 8BIT 768B OTP 20SSOP Product overview: PIC16C54A-10I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54A-10I/SS
Win Source Part Number: 1084914-PIC16C54A-10
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16C
Core Processor: PIC
Speed: 10MHz
Package: Tube
Standard Package: 67
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
RAM Size: 25 x 8
Oscillator Type: External
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16C54C-20E/SS; PIC16C56A-04/SS; PIC16C54-LP/SSPIC16C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16C54A-10I/SS-NDR
Base Product Number: PIC16C54
IC MCU 8BIT 768B OTP 20SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 768B (512 x 12) OTP 20-SSOP
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 10MHz IndTemp SSOP20
IC MCU 8BIT 768B OTP 20SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C54A-10I/SS | 1084914-PIC16C54A-10I/SS | PIC16C54A-10I/SS | PIC16C54A-10I/SS | PIC16C54A-10I/SS | PIC16C54A-10I/SS |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 0.0250 KB | 0.7680 KB | 0.0250 KB | 25 KB | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tube | SSOP | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SOP; Other; 20-SSOP (0.209\", 5.30mm Width) |