Microchip Technology, Inc. PIC12F529T48A

Description
The PIC12F529T48A is not recommended for new designs. As an alternative, we recommend the PIC12F529T39A. PIC micro® with fully integrated RF Transmitter capable of operation in 418, 433 and 868 MHz Bands Please consider this device PIC12F529T39A Additional Features Special Microcontroller Features: 8 MHz Precision Internal Oscillator In-Circuit Serial Programming™ (ICSP™) Power-on Reset (POR) Device Reset Timer (DRT) Watchdog Timer (WDT) with Dedicated On-Chip RC Oscillator for Reliable Operation Programmable Code Protection Multiplexed MCLR Input Pin Internal Weak Pull-ups on I/O Pins Power-Saving Sleep mode Wake-up from Sleep on Pin Change Selectable Oscillator Options: INTRC: 4 MHz or 8 MHz precision internal RC oscillator EXTRC: External low-cost RC oscillator XT: Standard crystal/resonator LP: Power-saving, low-frequency crystal RF Transmitter: Fully Integrated Transmitter FSK Operation up to 100 kbps OOK Operation up to 10 kbps Operation in 418, 434 and 868 MHz Bands: 8 Selectable center frequencies Configurable Output Power: +10 dBm, 0 dBm Low-Power Features/CMOS Technology: Standby Current: 250 nA @ 2.0V, RF sleep, typical Operating Current: 170 µA @ 4 MHz, 2.0V, RF sleep, typical 9.17 mA @ 4 MHz, 2.0V, RF on at +0 dBm, typical 16.67 mA @ 4 MHz, 2.0V, RF on at +10 dBm, typical
Datasheet
Description
The PIC12F529T48A is not recommended for new designs. As an alternative, we recommend the PIC12F529T39A. PIC micro® with fully integrated RF Transmitter capable of operation in 418, 433 and 868 MHz Bands Please consider this device PIC12F529T39A Additional Features Special Microcontroller Features: 8 MHz Precision Internal Oscillator In-Circuit Serial Programming™ (ICSP™) Power-on Reset (POR) Device Reset Timer (DRT) Watchdog Timer (WDT) with Dedicated On-Chip RC Oscillator for Reliable Operation Programmable Code Protection Multiplexed MCLR Input Pin Internal Weak Pull-ups on I/O Pins Power-Saving Sleep mode Wake-up from Sleep on Pin Change Selectable Oscillator Options: INTRC: 4 MHz or 8 MHz precision internal RC oscillator EXTRC: External low-cost RC oscillator XT: Standard crystal/resonator LP: Power-saving, low-frequency crystal RF Transmitter: Fully Integrated Transmitter FSK Operation up to 100 kbps OOK Operation up to 10 kbps Operation in 418, 434 and 868 MHz Bands: 8 Selectable center frequencies Configurable Output Power: +10 dBm, 0 dBm Low-Power Features/CMOS Technology: Standby Current: 250 nA @ 2.0V, RF sleep, typical Operating Current: 170 µA @ 4 MHz, 2.0V, RF sleep, typical 9.17 mA @ 4 MHz, 2.0V, RF on at +0 dBm, typical 16.67 mA @ 4 MHz, 2.0V, RF on at +10 dBm, typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PIC12F529T48A is not recommended for new designs. As an alternative, we recommend the PIC12F529T39A. PIC micro® with fully integrated RF Transmitter capable of operation in 418, 433 and 868 MHz Bands Please consider this device PIC12F529T39A Additional Features Special Microcontroller Features: 8 MHz Precision Internal Oscillator In-Circuit Serial Programming™ (ICSP™) Power-on Reset (POR) Device Reset Timer (DRT) Watchdog Timer (WDT) with Dedicated On-Chip RC Oscillator for Reliable Operation Programmable Code Protection Multiplexed MCLR Input Pin Internal Weak Pull-ups on I/O Pins Power-Saving Sleep mode Wake-up from Sleep on Pin Change Selectable Oscillator Options: INTRC: 4 MHz or 8 MHz precision internal RC oscillator EXTRC: External low-cost RC oscillator XT: Standard crystal/resonator LP: Power-saving, low-frequency crystal RF Transmitter: Fully Integrated Transmitter FSK Operation up to 100 kbps OOK Operation up to 10 kbps Operation in 418, 434 and 868 MHz Bands: 8 Selectable center frequencies Configurable Output Power: +10 dBm, 0 dBm Low-Power Features/CMOS Technology: Standby Current: 250 nA @ 2.0V, RF sleep, typical Operating Current: 170 µA @ 4 MHz, 2.0V, RF sleep, typical 9.17 mA @ 4 MHz, 2.0V, RF on at +0 dBm, typical 16.67 mA @ 4 MHz, 2.0V, RF on at +10 dBm, typical

The PIC12F529T48A is not recommended for new designs. As an alternative, we recommend the PIC12F529T39A.
PIC micro® with fully integrated RF Transmitter capable of operation in 418, 433 and 868 MHz Bands

Please consider this device PIC12F529T39A

Additional Features

      Special Microcontroller Features:
      • 8 MHz Precision Internal Oscillator
      • In-Circuit Serial Programming™ (ICSP™)
      • Power-on Reset (POR)
      • Device Reset Timer (DRT)
      • Watchdog Timer (WDT) with Dedicated On-Chip RC Oscillator for Reliable Operation
      • Programmable Code Protection
      • Multiplexed MCLR Input Pin
      • Internal Weak Pull-ups on I/O Pins
      • Power-Saving Sleep mode
      • Wake-up from Sleep on Pin Change
      • Selectable Oscillator Options:
        • INTRC: 4 MHz or 8 MHz precision internal RC oscillator
        • EXTRC: External low-cost RC oscillator
        • XT: Standard crystal/resonator
        • LP: Power-saving, low-frequency crystal
      RF Transmitter:
      • Fully Integrated Transmitter
      • FSK Operation up to 100 kbps
      • OOK Operation up to 10 kbps
      • Operation in 418, 434 and 868 MHz Bands:
        • 8 Selectable center frequencies
        • Configurable Output Power: +10 dBm, 0 dBm
      Low-Power Features/CMOS Technology:
      • Standby Current:
        • 250 nA @ 2.0V, RF sleep, typical
      • Operating Current:
        • 170 µA @ 4 MHz, 2.0V, RF sleep, typical
        • 9.17 mA @ 4 MHz, 2.0V, RF on at +0 dBm, typical
        • 16.67 mA @ 4 MHz, 2.0V, RF on at +10 dBm, typical
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC12F529T48A
Package Type SSOP; Other; ['TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - B164CILM3VCAZNT - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers