Microchip Technology, Inc. Microcontrollers PIC16C505-04I/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C505-04I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C505-04I/P-ND
Microcontrollers PIC16C505-04I/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-PDIP

Buy Now Datasheet
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC16C505-04I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC16C505-04I/P
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC16C505-04I/P
IC MCU 8BIT 1.5KB OTP 14DIP Product overview: PIC16C505-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C505-04I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 14DIP Product overview: PIC16C505-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C505-04I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C505-04I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C505-04I/P
Microcontrollers PIC16C505-04I/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-PDIP

Buy Now Datasheet
14 PIN, 1.5 KB OTP, 72 RAM, 12 I/O - 70045483 - Allied Electronics, Inc.
Fort Worth, TX, USA
14 PIN, 1.5 KB OTP, 72 RAM, 12 I/O
70045483
14 PIN, 1.5 KB OTP, 72 RAM, 12 I/O 70045483
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 33 single word instructions) CMOS ROM-based 8-bit microcontroller packs Microchip’s powerful PIC® architecture into a 14-pin package. Easily adapted for applications ranging from personal care appliances and security systems to low power remote transmitters/receive rs.

This powerful (200 nanosecond instruction execution) yet easy-to-program (only 33 single word instructions) CMOS ROM-based 8-bit microcontroller packs Microchip’s powerful PIC® architecture into a 14-pin package. Easily adapted for applications ranging from personal care appliances and security systems to low power remote transmitters/receivers.

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-14; Product Range Microchip - 61K3436 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-14; Product Range Microchip
61K3436
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-14; Product Range Microchip 61K3436
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-14; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:72Byte; No. of Pins:14Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-14; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:72Byte; No. of Pins:14Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C505-04I/P
8-bit Microcontrollers - MCU PIC16C505-04I/P
8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O 4MHz Ind Temp PDIP14

8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O 4MHz Ind Temp PDIP14

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C505-04I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C505-04I/P
Embedded - Microcontrollers PIC16C505-04I/P
IC MCU 8BIT 1.5KB OTP 14DIP

IC MCU 8BIT 1.5KB OTP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C505-04I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C505-04I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C505-04I/P
IC MCU 8BIT 1.5KB OTP 14DIP

IC MCU 8BIT 1.5KB OTP 14DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C505-04I/P-ND 685-PIC16C505-04I/P PIC16C505-04I/P 70045483 61K3436 PIC16C505-04I/P PIC16C505-04I/P PIC16C505-04I/P
Product Name Microcontrollers 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Microcontrollers 14 PIN, 1.5 KB OTP, 72 RAM, 12 I/O Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-14; Product Range Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0720 KB 0.0720 KB 0.0720 KB 0.0720 KB 0.0720 KB 72 KB
ROM 1.5 KB
ROM Type OTP EPROM; EPROM EEPROM; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products