Microchip Technology, Inc. 8-bit 8BIT 3.5KB Embedded Microcontroller MCU PIC12F1822-I/P

Description
IC MCU 8BIT 3.5KB FLASH 8DIP Product overview: PIC12F1822-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1822-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3.5KB FLASH 8DIP Product overview: PIC12F1822-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1822-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12F1822-I/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12F1822-I/P
IC MCU 8BIT 3.5KB FLASH 8DIP Product overview: PIC12F1822-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1822-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8DIP Product overview: PIC12F1822-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1822-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 7037888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7037888
Microcontrollers 7037888
MCU, Enhanced Core, Int Osc, 8PDIP

MCU, Enhanced Core, Int Osc, 8PDIP

Supplier's Site
Microcontrollers - 8895487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895487
Microcontrollers 8895487
MCU, Enhanced Core, Int Osc, 8PDIP

MCU, Enhanced Core, Int Osc, 8PDIP

Supplier's Site
Microcontrollers - 7037888P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7037888P
Microcontrollers 7037888P
MCU, Enhanced Core, Int Osc, 8PDIP

MCU, Enhanced Core, Int Osc, 8PDIP

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC12F1822-I/P - 061675-PIC12F1822-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F1822-I/P
061675-PIC12F1822-I/P
Embedded - Embedded - Microcontrollers - PIC12F1822-I/P 061675-PIC12F1822-I/P
Manufacturer: Microchip Technology Win Source Part Number: 061675-PIC12F1822-I/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 6 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 4x10b, D/A 1x5b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 061675-PIC12F1822-I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 6
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 4x10b, D/A 1x5b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC12F1822-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1822-I/P-ND
Microcontrollers PIC12F1822-I/P-ND
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP

PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP

Buy Now Datasheet
Microcontrollers - PIC12F1822-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F1822-I/P
Microcontrollers PIC12F1822-I/P
IC MCU 8BIT 3.5KB FLASH 8DIP

IC MCU 8BIT 3.5KB FLASH 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F1822-I/P
8-bit Microcontrollers - MCU PIC12F1822-I/P
8-bit Microcontrollers - MCU 3.5KB 128B RAM 32MHz Int. Osc 6 I/0

8-bit Microcontrollers - MCU 3.5KB 128B RAM 32MHz Int. Osc 6 I/0

Buy Now Datasheet
Embedded - Microcontrollers - PIC12F1822-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F1822-I/P
Embedded - Microcontrollers PIC12F1822-I/P
IC MCU 8BIT 3.5KB FLASH 8DIP

IC MCU 8BIT 3.5KB FLASH 8DIP

Supplier's Site Datasheet
Microcontrollers - PIC12F1822-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F1822-I/P
Microcontrollers PIC12F1822-I/P
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP

PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP

Buy Now Datasheet
8 Bit Microcontroller, Flash, Pic12F18Xx, 32 Mhz, 3.5 Kb, 256 Byte, 8, Dip Rohs Compliant Microchip - 63T5239 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic12F18Xx, 32 Mhz, 3.5 Kb, 256 Byte, 8, Dip Rohs Compliant Microchip
63T5239
8 Bit Microcontroller, Flash, Pic12F18Xx, 32 Mhz, 3.5 Kb, 256 Byte, 8, Dip Rohs Compliant Microchip 63T5239
8 Bit Microcontroller, Flash, PIC12F18xx, 32 MHz, 3.5 KB, 256 Byte, 8, DIP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC12F18xx, 32 MHz, 3.5 KB, 256 Byte, 8, DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Dip-8; Product Range Microchip - 53R0196 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Dip-8; Product Range Microchip
53R0196
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Dip-8; Product Range Microchip 53R0196
MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, DIP-8; Product Range:PIC12 Family PIC12F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, DIP-8; Product Range:PIC12 Family PIC12F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12F1822-I/P 7037888 7037888P 061675-PIC12F1822-I/P PIC12F1822-I/P-ND PIC12F1822-I/P PIC12F1822-I/P PIC12F1822-I/P PIC12F1822-I/P 63T5239 53R0196
Product Name 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC12F1822-I/P Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers 8 Bit Microcontroller, Flash, Pic12F18Xx, 32 Mhz, 3.5 Kb, 256 Byte, 8, Dip Rohs Compliant Microchip Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Dip-8; Product Range Microchip
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.2560 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7153AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details