Microchip Technology, Inc. 8-bit 8BIT 3.5KB Embedded Microcontroller MCU PIC12LF1552-E/SN

Description
IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12LF1552-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1552-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12LF1552-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1552-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12LF1552-E/SN
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12LF1552-E/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12LF1552-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1552-E/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12LF1552-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1552-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12LF1552-E/SN - 755625-PIC12LF1552-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12LF1552-E/SN
755625-PIC12LF1552-E/SN
Embedded - Embedded - Microcontrollers - PIC12LF1552-E/SN 755625-PIC12LF1552-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 755625-PIC12LF1552-E /SN Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 32MHz Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: PIC12LF1552 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 5 Date RAM Size: 256 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 755625-PIC12LF1552-E/SN
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: PIC12LF1552
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 5
Date RAM Size: 256 x 8

Buy Now
Microcontrollers - PIC12LF1552-E/SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12LF1552-E/SN-ND
Microcontrollers PIC12LF1552-E/SN-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12LF1552-E/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12LF1552-E/SN
Microcontrollers PIC12LF1552-E/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12LF1552-E/SN
8-bit Microcontrollers - MCU PIC12LF1552-E/SN
8-bit Microcontrollers - MCU 3.5 KB Flash, 256 bytes RAM, 16 MHz

8-bit Microcontrollers - MCU 3.5 KB Flash, 256 bytes RAM, 16 MHz

Buy Now Datasheet
Microcontrollers - PIC12LF1552-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12LF1552-E/SN
Microcontrollers PIC12LF1552-E/SN
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12LF1552-E/SN
Embedded - Microcontrollers PIC12LF1552-E/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site Datasheet
8-bit Microcontrollers - MCU 3.5 KB Flash, 256 bytes RAM, 16 MHz - 536-PIC12LF1552-E/SN - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 3.5 KB Flash, 256 bytes RAM, 16 MHz
536-PIC12LF1552-E/SN
8-bit Microcontrollers - MCU 3.5 KB Flash, 256 bytes RAM, 16 MHz 536-PIC12LF1552-E/SN
8-bit Microcontrollers - MCU 3.5 KB Flash, 256 bytes RAM, 16 MHz

8-bit Microcontrollers - MCU 3.5 KB Flash, 256 bytes RAM, 16 MHz

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12LF1552-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12LF1552-E/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12LF1552-E/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site
Mcu, 8Bit, 32Mhz, Nsoic-8; Product Range Microchip - 66W7110 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Nsoic-8; Product Range Microchip
66W7110
Mcu, 8Bit, 32Mhz, Nsoic-8; Product Range Microchip 66W7110
MCU, 8BIT, 32MHZ, NSOIC-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:NSOIC; No. of I/O s:5I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, NSOIC-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:NSOIC; No. of I/O s:5I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12LF1552-E/SN 755625-PIC12LF1552-E/SN PIC12LF1552-E/SN-ND PIC12LF1552-E/SN PIC12LF1552-E/SN PIC12LF1552-E/SN PIC12LF1552-E/SN 536-PIC12LF1552-E/SN PIC12LF1552-E/SN 66W7110
Product Name 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12LF1552-E/SN Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU 3.5 KB Flash, 256 bytes RAM, 16 MHz Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, 32Mhz, Nsoic-8; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 0.2560 KB 3.5 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 3.6 volts
Serial Interface I2C, MSSP, SPI SPI I²C; SPI; I2C, SPI
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL6RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details