Microchip Technology, Inc. Microcontrollers PIC12LF1552-I/MS

Description
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-MSOP
Request a Quote
Description
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-MSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC12LF1552-I/MS is an 8-bit microcontroller featuring a high-performance RISC CPU architecture optimized for C compiler use. It supports a clock input range of DC to 32 MHz and has a 125 ns instruction cycle. The device includes 2K words of linear program memory and 256 bytes of linear data memory, along with a 16-level deep hardware stack for efficient interrupt handling. This microcontroller operates within a voltage range of 1.8V to 3.6V and incorporates several low-power features, including a sleep current of 20 nA at 1.8V. It also offers a self-programmable capability, power-on reset, and a programmable low-power brown-out reset. The integrated watchdog timer can be programmed for periods ranging from 1 ms to 256 seconds. The PIC12LF1552-I/MS includes a 10-bit analog-to-digital converter (ADC) with five external and two internal channels, as well as a fixed voltage reference. It features six I/O pins, with one designated as input-only, and supports various communication protocols through its master synchronous serial port (MSSP) with SPI and I2C compatibility. The device is suitable for applications requiring compact size and low power consumption.

Datasheet Summary
Powered by GS/AI

The PIC12LF1552-I/MS is an 8-bit microcontroller featuring a high-performance RISC CPU architecture optimized for C compiler use. It supports a clock input range of DC to 32 MHz and has a 125 ns instruction cycle. The device includes 2K words of linear program memory and 256 bytes of linear data memory, along with a 16-level deep hardware stack for efficient interrupt handling. This microcontroller operates within a voltage range of 1.8V to 3.6V and incorporates several low-power features, including a sleep current of 20 nA at 1.8V. It also offers a self-programmable capability, power-on reset, and a programmable low-power brown-out reset. The integrated watchdog timer can be programmed for periods ranging from 1 ms to 256 seconds. The PIC12LF1552-I/MS includes a 10-bit analog-to-digital converter (ADC) with five external and two internal channels, as well as a fixed voltage reference. It features six I/O pins, with one designated as input-only, and supports various communication protocols through its master synchronous serial port (MSSP) with SPI and I2C compatibility. The device is suitable for applications requiring compact size and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12LF1552-I/MS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12LF1552-I/MS-ND
Microcontrollers PIC12LF1552-I/MS-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-MSOP

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1084906-PIC12LF1552-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1084906-PIC12LF1552-I/MS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1084906-PIC12LF1552-I/MS
Win Source Part Number: 1084906-PIC12LF1552- I/MS Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 12F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 100 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): PIC12F1572T-I/MS; PIC12F1572-I/MS; PIC12F1572-E/MSPIC12 LF1552-I/MS.; PIC12LF1552-IMS; PIC12LF1552I/MS; PIC12LF1552IMS; ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC12LF1552

Win Source Part Number: 1084906-PIC12LF1552-I/MS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 12F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): PIC12F1572T-I/MS; PIC12F1572-I/MS; PIC12F1572-E/MSPIC12LF1552-I/MS.; PIC12LF1552-IMS; PIC12LF1552I/MS; PIC12LF1552IMS;
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC12LF1552

Buy Now Datasheet
Microcontrollers - 7990281P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7990281P
Microcontrollers 7990281P
8-Bit MCU 3.5K Flash 3.3V MSOP8

8-Bit MCU 3.5K Flash 3.3V MSOP8

Supplier's Site
Microcontrollers - 7990281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7990281
Microcontrollers 7990281
8-Bit MCU 3.5K Flash 3.3V MSOP8

8-Bit MCU 3.5K Flash 3.3V MSOP8

Supplier's Site
Microcontrollers - 1651999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1651999
Microcontrollers 1651999
8-Bit MCU 3.5K Flash 3.3V MSOP8

8-Bit MCU 3.5K Flash 3.3V MSOP8

Supplier's Site
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12LF1552-I/MS
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12LF1552-I/MS
IC MCU 8BIT 3.5KB FLASH 8MSOP Product overview: PIC12LF1552-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1552-I/MS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8MSOP Product overview: PIC12LF1552-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1552-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12LF1552-I/MS
8-bit Microcontrollers - MCU PIC12LF1552-I/MS
8-bit Microcontrollers - MCU 3.5KBFlash 256bRAM 6 I/0, 10-Bit ADC

8-bit Microcontrollers - MCU 3.5KBFlash 256bRAM 6 I/0, 10-Bit ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12LF1552-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12LF1552-I/MS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12LF1552-I/MS
IC MCU 8BIT 3.5KB FLASH 8MSOP

IC MCU 8BIT 3.5KB FLASH 8MSOP

Supplier's Site
Microcontrollers - PIC12LF1552-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12LF1552-I/MS
Microcontrollers PIC12LF1552-I/MS
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-MSOP

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-MSOP

Buy Now Datasheet
Embedded - Microcontrollers - PIC12LF1552-I/MS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12LF1552-I/MS
Embedded - Microcontrollers PIC12LF1552-I/MS
IC MCU 8BIT 3.5KB FLASH 8MSOP

IC MCU 8BIT 3.5KB FLASH 8MSOP

Supplier's Site Datasheet
Microcontrollers - PIC12LF1552-I/MS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12LF1552-I/MS
Microcontrollers PIC12LF1552-I/MS
IC MCU 8BIT 3.5KB FLASH 8MSOP

IC MCU 8BIT 3.5KB FLASH 8MSOP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, 32Mhz, Msop-8; Product Range Microchip - 47W7449 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 32Mhz, Msop-8; Product Range Microchip
47W7449
Microcontroller Mcu, 8 Bit, 32Mhz, Msop-8; Product Range Microchip 47W7449
MICROCONTROLLER MCU, 8 BIT, 32MHZ, MSOP-8; Product Range:PIC12 Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:MSOP; No. of I/O s:6I/O s; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 32MHZ, MSOP-8; Product Range:PIC12 Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:MSOP; No. of I/O s:6I/O s; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12LF1552-I/MS-ND 1084906-PIC12LF1552-I/MS 7990281P 7990281 685-PIC12LF1552-I/MS PIC12LF1552-I/MS PIC12LF1552-I/MS PIC12LF1552-I/MS PIC12LF1552-I/MS PIC12LF1552-I/MS 47W7449
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, 32Mhz, Msop-8; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 4x10b
RAM 0.2560 KB 3.5 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM 3.5 KB 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161CSLFCAFXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers