The PIC12F519-E/MC is an 8-bit microcontroller featuring an 8-pin configuration and a high-performance RISC CPU. It operates at speeds up to 8 MHz with a typical instruction cycle of 500 ns. The device includes 1 KB of on-chip Flash program memory, 64 bytes of Flash data memory, and 41 bytes of SRAM. It supports various oscillator options, including a factory-calibrated internal oscillator with ±1% precision. This microcontroller is designed with low-power features, offering a standby current of 100 nA and operating currents of 11 µA at 32 kHz and 175 µA at 4 MHz. It includes essential features such as In-Circuit Serial Programming (ICSP), a watchdog timer, power-on reset, and programmable code protection. The operating voltage range is from 2.0V to 5.5V, and it can function in industrial temperature ranges from -40°C to +85°C, with extended options up to +125°C. The PIC12F519-E/MC provides six I/O pins, with five configurable for individual direction control, and is suitable for applications requiring a compact, efficient microcontroller solution.
Manufacturer: Microchip Technology
Win Source Part Number: 1318913-PIC12F519-E/
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 8MHz
Standard Package: 150
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
RAM Size: 41 x 8
Oscillator Type: Internal
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC12F519
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 1.5KB FLASH 8DFN Product overview: PIC12F519-E/MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F519-E/MC can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1.5KB FLASH 8DFN
IC MCU 8BIT 1.5KB FLASH 8DFN
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-DFN (2x3)
8-bit Microcontrollers - MCU 15KB Flash Prgrm 64B 8MHz Intrnl Oscilatr
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1318913-PIC12F519-E/MC | 685-PIC12F519-E/MC | PIC12F519-E/MC | PIC12F519-E/MC | PIC12F519-E/MC | PIC12F519-E/MC |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 1.5 KB | 0.0410 KB | 41 KB | 0.0410 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts |