PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP
MCU, 8BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; Embedded Interface Type:-; MSL:-RoHS Compliant: Yes
IC MCU 8BIT 768B OTP 18DIP
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz IndTemp PDIP18
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-PDIP
IC MCU 8BIT 768B OTP 18DIP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C54A-04I/P-ND | 54K2821 | PIC16C54A-04I/P | PIC16C54A-04I/P | PIC16C54A-04I/P | PIC16C54A-04I/P |
| Product Name | Microcontrollers | Mcu, 8Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0250 KB | 0.0250 KB | 25 KB | 0.0250 KB | ||
| ROM | 0.7680 KB | |||||
| ROM Type | OTP | OTP; OTP |