Microchip Technology, Inc. Microcontrollers PIC12LC508A-04I/SM

Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ
Request a Quote Datasheet
Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12LC508A-04ISM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12LC508A-04ISM-ND
Microcontrollers PIC12LC508A-04ISM-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC12LC508A-04I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC12LC508A-04I/SM
8-bit 8BIT Embedded Microcontroller MCU 685-PIC12LC508A-04I/SM
IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12LC508A-04I/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LC508A-04I/ SM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12LC508A-04I/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LC508A-04I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12LC508A-04I/SM - 791883-PIC12LC508A-04I/SM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12LC508A-04I/SM
791883-PIC12LC508A-04I/SM
Embedded - Embedded - Microcontrollers - PIC12LC508A-04I/SM 791883-PIC12LC508A-04I/SM
Manufacturer: Microchip Technology Win Source Part Number: 791883-PIC12LC508A-0 4I/SM Series: PIC 12C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 8-SOIC (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 768B (512 x 12) Program Memory Type: One Time Programmable(OTP) RAM Size: 25 x 8 Oscillator Type: Internal Supply Voltage: 2.5 V ~ 5.5 V Family Name: PIC12LC508 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIJ Alternative Parts (Cross-Reference): PIC12LC508AT-04I/MFG ; PIC12LC508A-04I/JWG; PIC12LC508AT-04I/MF; PIC12LC508A-04I/MFG; Introduction Date: March 04, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791883-PIC12LC508A-04I/SM
Series: PIC 12C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 8-SOIC (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 768B (512 x 12)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 25 x 8
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: PIC12LC508
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIJ
Alternative Parts (Cross-Reference): PIC12LC508AT-04I/MFG; PIC12LC508A-04I/JWG; PIC12LC508AT-04I/MF; PIC12LC508A-04I/MFG;
Introduction Date: March 04, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC12LC508A-04I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12LC508A-04I/SM
Microcontrollers PIC12LC508A-04I/SM
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12LC508A-04I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12LC508A-04I/SM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12LC508A-04I/SM
IC MCU 8BIT 768B OTP 8SOIJ

IC MCU 8BIT 768B OTP 8SOIJ

Supplier's Site
Embedded - Microcontrollers - PIC12LC508A-04I/SM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12LC508A-04I/SM
Embedded - Microcontrollers PIC12LC508A-04I/SM
IC MCU 8BIT 768B OTP 8SOIJ

IC MCU 8BIT 768B OTP 8SOIJ

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12LC508A-04I/SM
8-bit Microcontrollers - MCU PIC12LC508A-04I/SM
8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 Mhz IndTemp SOIC8

8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 Mhz IndTemp SOIC8

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12LC508A-04ISM-ND 685-PIC12LC508A-04I/SM 791883-PIC12LC508A-04I/SM PIC12LC508A-04I/SM PIC12LC508A-04I/SM PIC12LC508A-04I/SM PIC12LC508A-04I/SM
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12LC508A-04I/SM Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 0.0250 KB 0.7680 KB 0.0250 KB 25 KB
ROM 0.7680 KB
ROM Type OTP EEPROM; EEPROM OTP; One Time Programmable(OTP) OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C505L4EMCCFXQMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers