Microchip Technology, Inc. Microcontrollers PIC12F629-E/MD

Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (4x4)
Request a Quote
Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (4x4)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC12F629-E/MD is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a flash-based architecture. It operates at a maximum clock speed of 20 MHz and supports a wide voltage range of 2.0V to 5.5V. The device includes 1 KB of flash memory, 64 bytes of SRAM, and 128 bytes of EEPROM, making it suitable for various applications requiring moderate data storage. This microcontroller is designed with low-power consumption in mind, offering a standby current of just 1 nA and operating currents of 8.5 µA at 32 kHz and 100 µA at 1 MHz. It features six I/O pins with individual direction control and includes an analog comparator module, a 10-bit analog-to-digital converter (available in the PIC12F675 variant), and multiple timers for enhanced functionality. The PIC12F629-E/MD supports in-circuit serial programming (ICSP) and has built-in features such as a watchdog timer, brown-out detection, and power-saving sleep modes. Its compact 8-pin package and robust performance make it a viable option for applications in industrial and extended temperature environments.

Datasheet Summary
Powered by GS/AI

The PIC12F629-E/MD is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a flash-based architecture. It operates at a maximum clock speed of 20 MHz and supports a wide voltage range of 2.0V to 5.5V. The device includes 1 KB of flash memory, 64 bytes of SRAM, and 128 bytes of EEPROM, making it suitable for various applications requiring moderate data storage. This microcontroller is designed with low-power consumption in mind, offering a standby current of just 1 nA and operating currents of 8.5 µA at 32 kHz and 100 µA at 1 MHz. It features six I/O pins with individual direction control and includes an analog comparator module, a 10-bit analog-to-digital converter (available in the PIC12F675 variant), and multiple timers for enhanced functionality. The PIC12F629-E/MD supports in-circuit serial programming (ICSP) and has built-in features such as a watchdog timer, brown-out detection, and power-saving sleep modes. Its compact 8-pin package and robust performance make it a viable option for applications in industrial and extended temperature environments.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12F629-E/MD-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F629-E/MD-ND
Microcontrollers PIC12F629-E/MD-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (4x4)

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (4x4)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F629-E/MD
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F629-E/MD
IC MCU 8BIT 1.75KB FLASH 8DFN Product overview: PIC12F629-E/MD from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F629-E/MD can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8DFN Product overview: PIC12F629-E/MD from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F629-E/MD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1009357-PIC12F629-E/MD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1009357-PIC12F629-E/MD
Integrated Circuits (ICs) - Embedded - Microcontrollers 1009357-PIC12F629-E/MD
Win Source Part Number: 1009357-PIC12F629-E/ MD Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 12F Core Processor: PIC Speed: 20MHz Package: Tube Standard Package: 91 Mounting: SMD (SMT) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 64 x 8 Oscillator Type: Internal Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC12F629

Win Source Part Number: 1009357-PIC12F629-E/MD
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 12F
Core Processor: PIC
Speed: 20MHz
Package: Tube
Standard Package: 91
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 64 x 8
Oscillator Type: Internal
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC12F629

Buy Now Datasheet
IC MCU 8BIT 1.75KB FLASH 8DFN - 536-PIC12F629-E/MD - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 1.75KB FLASH 8DFN
536-PIC12F629-E/MD
IC MCU 8BIT 1.75KB FLASH 8DFN 536-PIC12F629-E/MD
IC MCU 8BIT 1.75KB FLASH 8DFN

IC MCU 8BIT 1.75KB FLASH 8DFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F629-E/MD
8-bit Microcontrollers - MCU PIC12F629-E/MD
8-bit Microcontrollers - MCU 1.75KB 64 RAM 6I/O Ext Temp QFN

8-bit Microcontrollers - MCU 1.75KB 64 RAM 6I/O Ext Temp QFN

Buy Now Datasheet
Embedded - Microcontrollers - PIC12F629-E/MD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F629-E/MD
Embedded - Microcontrollers PIC12F629-E/MD
IC MCU 8BIT 1.75KB FLASH 8DFN

IC MCU 8BIT 1.75KB FLASH 8DFN

Supplier's Site Datasheet
Mcu, 8Bit, 20Mhz, Dfn-Ep-8; Product Range Microchip - 56K7221 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 20Mhz, Dfn-Ep-8; Product Range Microchip
56K7221
Mcu, 8Bit, 20Mhz, Dfn-Ep-8; Product Range Microchip 56K7221
MCU, 8BIT, 20MHZ, DFN-EP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DFN-EP; No. of I/O s:6I/O s RoHS Compliant: Yes

MCU, 8BIT, 20MHZ, DFN-EP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DFN-EP; No. of I/O s:6I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F629-E/MD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F629-E/MD
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F629-E/MD
IC MCU 8BIT 1.75KB FLASH 8DFN

IC MCU 8BIT 1.75KB FLASH 8DFN

Supplier's Site
Microcontrollers - PIC12F629-E/MD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F629-E/MD
Microcontrollers PIC12F629-E/MD
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (4x4)

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12F629-E/MD-ND 685-PIC12F629-E/MD 1009357-PIC12F629-E/MD 536-PIC12F629-E/MD PIC12F629-E/MD PIC12F629-E/MD 56K7221 PIC12F629-E/MD PIC12F629-E/MD
Product Name Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 1.75KB FLASH 8DFN 8-bit Microcontrollers - MCU Embedded - Microcontrollers Mcu, 8Bit, 20Mhz, Dfn-Ep-8; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0640 KB 0.0640 KB 1.75 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB
ROM 1.75 KB 128 KB
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details