Microchip Technology, Inc. Microcontrollers PIC12F1840-E/MF

Description
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-DFN (3x3)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12F1840-E/MF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1840-E/MF-ND
Microcontrollers PIC12F1840-E/MF-ND
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-DFN (3x3)

PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC12F1840-E/MF
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC12F1840-E/MF
IC MCU 8BIT 7KB FLASH 8DFN Product overview: PIC12F1840-E/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1840-E/MF can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 8DFN Product overview: PIC12F1840-E/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1840-E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1340109-PIC12F1840-E/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1340109-PIC12F1840-E/MF
Integrated Circuits (ICs) - Embedded - Microcontrollers 1340109-PIC12F1840-E/MF
Win Source Part Number: 1340109-PIC12F1840-E /MF Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® XLP™ 12F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 120 Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 4x10b; D/A 1x5b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC12F1840

Win Source Part Number: 1340109-PIC12F1840-E/MF
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® XLP™ 12F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 120
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 4x10b; D/A 1x5b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC12F1840

Buy Now Datasheet
Embedded - Microcontrollers - PIC12F1840-E/MF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F1840-E/MF
Embedded - Microcontrollers PIC12F1840-E/MF
IC MCU 8BIT 7KB FLASH 8DFN

IC MCU 8BIT 7KB FLASH 8DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F1840-E/MF
8-bit Microcontrollers - MCU PIC12F1840-E/MF
8-bit Microcontrollers - MCU 7KB Flash EEPROM 256b nanoWatt

8-bit Microcontrollers - MCU 7KB Flash EEPROM 256b nanoWatt

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Dfn-8; Product Range Microchip - 13T4702 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Dfn-8; Product Range Microchip
13T4702
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Dfn-8; Product Range Microchip 13T4702
MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, DFN-8; Product Range:PIC12 Family PIC12F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:DFN; ADC Channels:4 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, DFN-8; Product Range:PIC12 Family PIC12F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:DFN; ADC Channels:4 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC12F1840-E/MF - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F1840-E/MF
Microcontrollers PIC12F1840-E/MF
IC MCU 8BIT 7KB FLASH 8DFN

IC MCU 8BIT 7KB FLASH 8DFN

Supplier's Site Datasheet
Microcontrollers - PIC12F1840-E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F1840-E/MF
Microcontrollers PIC12F1840-E/MF
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-DFN (3x3)

PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12F1840-E/MF-ND 685-PIC12F1840-E/MF 1340109-PIC12F1840-E/MF PIC12F1840-E/MF PIC12F1840-E/MF 13T4702 PIC12F1840-E/MF PIC12F1840-E/MF
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Dfn-8; Product Range Microchip Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 4x10b; D/A 1x5b
RAM 0.2560 KB 0.2560 KB 7 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM 7 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details