Micro,PIC,1.8KB Fl,DIP8,PIC12F615-I/
Micro,PIC,1.8KB Fl,DIP8,PIC12F615-I/
IC MCU 8BIT 1.75KB FLASH 8DIP Product overview: PIC12F615-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F615-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1237760-PIC12F615-I/
Series: PIC 12F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 8-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
RAM Size: 64 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC12F615
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): PIC12F615T-I/MD; PIC12F615-I/MD; PIC12F615-I/MS;
Introduction Date: January 16, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, DIP-8; Product Range:PIC12 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 1.75KB FLASH 8DIP
8-bit Microcontrollers - MCU 1.75KB Flash 8MHz INTERN OSCILATR
IC MCU 8BIT 1.75KB FLASH 8DIP
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP
IC MCU 8BIT 1.75KB FLASH 8DIP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6230134 | 685-PIC12F615-I/P | 1237760-PIC12F615-I/P | PIC12F615-I/P-ND | 74K8517 | PIC12F615-I/P | PIC12F615-I/P | PIC12F615-I/P | PIC12F615-I/P | PIC12F615-I/P |
| Product Name | Microcontrollers | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC12F615-I/P | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Package Type | CDIP; PDIP; Other; Pdip | Other; Tube | CDIP | CDIP; Other; "8-DIP (0.300"", 7.62mm)" | CDIP; Other; DIP | CDIP; Other; 8-DIP (0.300\", 7.62mm) | CDIP; Other; 8-DIP (0.300\", 7.62mm) | CDIP; Other; 8-DIP (0.300", 7.62mm) | ||
| Pin Count | 8 | 8 | 8 | |||||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.0640 KB | 1.75 KB | 0.0640 KB | 0.0640 KB | 64 KB | 0.0640 KB | 0.0640 KB |