Microchip Technology, Inc. Microcontrollers PIC12F752T-I/MF

Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (3x3)
Request a Quote Datasheet
Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12F752T-I/MF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F752T-I/MF-ND
Microcontrollers PIC12F752T-I/MF-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (3x3)

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F752T-I/MF
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F752T-I/MF
IC MCU 8BIT 1.75KB FLASH 8DFN Product overview: PIC12F752T-I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F752T-I/MF can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8DFN Product overview: PIC12F752T-I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F752T-I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12F752T-I/MF - 889341-PIC12F752T-I/MF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F752T-I/MF
889341-PIC12F752T-I/MF
Embedded - Embedded - Microcontrollers - PIC12F752T-I/MF 889341-PIC12F752T-I/MF
Manufacturer: Microchip Technology Win Source Part Number: 889341-PIC12F752T-I/ MF Series: PIC® 12F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (3x3) Core Processor: PIC Speed: 20MHz Package: Reel - TR Package: 8-VDFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b; D/A 1x5b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC12F752 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889341-PIC12F752T-I/MF
Series: PIC® 12F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (3x3)
Core Processor: PIC
Speed: 20MHz
Package: Reel - TR
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC12F752
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F752T-I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F752T-I/MF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F752T-I/MF
IC MCU 8BIT 1.75KB FLASH 8DFN

IC MCU 8BIT 1.75KB FLASH 8DFN

Supplier's Site
Embedded - Microcontrollers - PIC12F752T-I/MF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F752T-I/MF
Embedded - Microcontrollers PIC12F752T-I/MF
IC MCU 8BIT 1.75KB FLASH 8DFN

IC MCU 8BIT 1.75KB FLASH 8DFN

Supplier's Site Datasheet
Microcontrollers - PIC12F752T-I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F752T-I/MF
Microcontrollers PIC12F752T-I/MF
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (3x3)

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F752T-I/MF
8-bit Microcontrollers - MCU PIC12F752T-I/MF
8-bit Microcontrollers - MCU 1.75KB 64BRAM 6 I/O 8MHz Int Osc 5MIPS

8-bit Microcontrollers - MCU 1.75KB 64BRAM 6 I/O 8MHz Int Osc 5MIPS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12F752T-I/MF-ND 685-PIC12F752T-I/MF 889341-PIC12F752T-I/MF PIC12F752T-I/MF PIC12F752T-I/MF PIC12F752T-I/MF PIC12F752T-I/MF
Product Name Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12F752T-I/MF Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b; D/A 1x5b
RAM 0.0640 KB 0.0640 KB 1.75 KB 64 KB 0.0640 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details