Microchip Technology, Inc. PIC12F529T39A

Description
PIC micro® with fully integrated RF Transmitter capable of operation in 310, 433, 868 and 915 MHz Bands. Additional Features Special Microcontroller Features: 8 MHz Precision Internal Oscillator: Factory calibrated to ±1% In-Circuit Serial Programming™ (ICSP™) Power-on Reset (POR) Device Reset Timer (DRT) Watchdog Timer (WDT) with Dedicated On-Chip RC Oscillator for Reliable Operation Programmable Code Protection Multiplexed MCLR Input Pin Internal Weak Pull-ups on I/O Pins Power-Saving Sleep mode Wake-up from Sleep on Pin Change Selectable Oscillator Options: INTRC: 4 MHz or 8 MHz precision internal RC oscillator EXTRC: External low-cost RC oscillator XT: Standard crystal/resonator LP: Power-saving, low-frequency crystal RF Transmitter: Fully Integrated Transmitter FSK Operation up to 100 kbps OOK Operation up to 10 kbps Frequency-Agile Operation in 310, 433, 868 and 915 MHz Bands Configurable Output Power: +10 dBm, 0 dBm Low-Power Features/CMOS Technology: Standby Current: 225 nA @ 2.0V, RF Sleep, typical Operating Current: 175 µA @ 4 MHz, 2.0V, RF Sleep, typical 9.17 mA @ 4 MHz, 2.0V, RF on at +0 dBm, typical 15.17 mA @ 4 MHz, 2.0V, RF on at +10 dBm, typical
Datasheet
Description
PIC micro® with fully integrated RF Transmitter capable of operation in 310, 433, 868 and 915 MHz Bands. Additional Features Special Microcontroller Features: 8 MHz Precision Internal Oscillator: Factory calibrated to ±1% In-Circuit Serial Programming™ (ICSP™) Power-on Reset (POR) Device Reset Timer (DRT) Watchdog Timer (WDT) with Dedicated On-Chip RC Oscillator for Reliable Operation Programmable Code Protection Multiplexed MCLR Input Pin Internal Weak Pull-ups on I/O Pins Power-Saving Sleep mode Wake-up from Sleep on Pin Change Selectable Oscillator Options: INTRC: 4 MHz or 8 MHz precision internal RC oscillator EXTRC: External low-cost RC oscillator XT: Standard crystal/resonator LP: Power-saving, low-frequency crystal RF Transmitter: Fully Integrated Transmitter FSK Operation up to 100 kbps OOK Operation up to 10 kbps Frequency-Agile Operation in 310, 433, 868 and 915 MHz Bands Configurable Output Power: +10 dBm, 0 dBm Low-Power Features/CMOS Technology: Standby Current: 225 nA @ 2.0V, RF Sleep, typical Operating Current: 175 µA @ 4 MHz, 2.0V, RF Sleep, typical 9.17 mA @ 4 MHz, 2.0V, RF on at +0 dBm, typical 15.17 mA @ 4 MHz, 2.0V, RF on at +10 dBm, typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC micro® with fully integrated RF Transmitter capable of operation in 310, 433, 868 and 915 MHz Bands. Additional Features Special Microcontroller Features: 8 MHz Precision Internal Oscillator: Factory calibrated to ±1% In-Circuit Serial Programming™ (ICSP™) Power-on Reset (POR) Device Reset Timer (DRT) Watchdog Timer (WDT) with Dedicated On-Chip RC Oscillator for Reliable Operation Programmable Code Protection Multiplexed MCLR Input Pin Internal Weak Pull-ups on I/O Pins Power-Saving Sleep mode Wake-up from Sleep on Pin Change Selectable Oscillator Options: INTRC: 4 MHz or 8 MHz precision internal RC oscillator EXTRC: External low-cost RC oscillator XT: Standard crystal/resonator LP: Power-saving, low-frequency crystal RF Transmitter: Fully Integrated Transmitter FSK Operation up to 100 kbps OOK Operation up to 10 kbps Frequency-Agile Operation in 310, 433, 868 and 915 MHz Bands Configurable Output Power: +10 dBm, 0 dBm Low-Power Features/CMOS Technology: Standby Current: 225 nA @ 2.0V, RF Sleep, typical Operating Current: 175 µA @ 4 MHz, 2.0V, RF Sleep, typical 9.17 mA @ 4 MHz, 2.0V, RF on at +0 dBm, typical 15.17 mA @ 4 MHz, 2.0V, RF on at +10 dBm, typical

PIC micro® with fully integrated RF Transmitter capable of operation in 310, 433, 868 and 915 MHz Bands.

Additional Features

    Special Microcontroller Features:
    • 8 MHz Precision Internal Oscillator:
      • Factory calibrated to ±1%
    • In-Circuit Serial Programming™ (ICSP™)
    • Power-on Reset (POR)
    • Device Reset Timer (DRT)
    • Watchdog Timer (WDT) with Dedicated On-Chip RC Oscillator for Reliable Operation
    • Programmable Code Protection
    • Multiplexed MCLR Input Pin
    • Internal Weak Pull-ups on I/O Pins
    • Power-Saving Sleep mode
    • Wake-up from Sleep on Pin Change
    • Selectable Oscillator Options:
      • INTRC: 4 MHz or 8 MHz precision internal RC oscillator
      • EXTRC: External low-cost RC oscillator
      • XT: Standard crystal/resonator
      • LP: Power-saving, low-frequency crystal
    RF Transmitter:
    • Fully Integrated Transmitter
    • FSK Operation up to 100 kbps
    • OOK Operation up to 10 kbps
    • Frequency-Agile Operation in 310, 433, 868 and 915 MHz Bands
    • Configurable Output Power: +10 dBm, 0 dBm
    Low-Power Features/CMOS Technology:
    • Standby Current:
      • 225 nA @ 2.0V, RF Sleep, typical
    • Operating Current:
      • 175 µA @ 4 MHz, 2.0V, RF Sleep, typical
      • 9.17 mA @ 4 MHz, 2.0V, RF on at +0 dBm, typical
      • 15.17 mA @ 4 MHz, 2.0V, RF on at +10 dBm, typical
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC12F529T39A
Bits 8 Bit
Number 1
RAM 0.2010 KB
ROM 2.3 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAKXUMB2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers