IC MCU 8BIT 7KB FLASH 8DFN Product overview: PIC12F1840T-I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1840T-I/MF
Manufacturer: Microchip Technology
Win Source Part Number: 1318943-PIC12F1840T-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: PIC
Speed: 32MHz
Standard Package: 3,300
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 4x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-VDFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC12F1840T-I/MFCT,P
Base Product Number: PIC12F1840
RoHS Status: ROHS3 Compliant
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-DFN (3x3)
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-DFN (3x3)
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-DFN (3x3)
IC MCU 8BIT 7KB FLASH 8DFN
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-DFN (3x3)
8-bit Microcontrollers - MCU 7KB Flash EEPROM 256b nanoWatt
MCU, 8BIT, 32MHZ, DFN-EP-8; Product Range:PIC12 Family PIC12F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:DFN-EP; No. of I/O s:5I/O s RoHS Compliant: Yes
MCU 7KB FLASH 256B RAM XLP 8DFN
IC MCU 8BIT 7KB FLASH 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC12F1840T-I/MF | 1318943-PIC12F1840T-I/MF | PIC12F1840T-I/MFDKR-ND | PIC12F1840T-I/MF | PIC12F1840T-I/MF | PIC12F1840T-I/MF | 13T4708 | 536-PIC12F1840T-I/MF | PIC12F1840T-I/MF |
| Product Name | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 32Mhz, Dfn-Ep-8; Product Range Microchip | MCU 7KB FLASH 256B RAM XLP 8DFN | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 0.2560 KB | 7 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | ||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 3 volts | ||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART | I²C; SPI; UART; USART; I2C, LIN, SPI, UART, USART |