Microchip Technology, Inc. 8-bit 8BIT 1.75KB Embedded Microcontroller MCU PIC12LF1571-I/SN

Description
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12LF1571-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1571-I/SN can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12LF1571-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1571-I/SN can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC12(L)F1571/2 microcontroller is an 8-bit device operating at a maximum clock speed of 32 MHz. It features up to 3.5 Kbytes of Flash program memory and 256 bytes of SRAM. The microcontroller includes six I/O pins and supports various peripherals, including three high-precision 16-bit PWM outputs with independent timers, making it suitable for applications such as LED lighting and motor control. It also incorporates an Enhanced Universal Synchronous Asynchronous Receiver Transceiver (EUSART) for communication, as well as a 10-bit ADC and a 5-bit DAC for analog processing. The operating voltage range is from 1.8V to 5.5V, with an industrial temperature range of -40°C to +85°C and an extended range of -40°C to +125°C. The device is designed with low-power features, including a sleep mode that consumes only 20 nA at 1.8V. In-circuit serial programming (ICSP) is supported via two pins, facilitating easy programming and debugging. The microcontroller is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The PIC12(L)F1571/2 microcontroller is an 8-bit device operating at a maximum clock speed of 32 MHz. It features up to 3.5 Kbytes of Flash program memory and 256 bytes of SRAM. The microcontroller includes six I/O pins and supports various peripherals, including three high-precision 16-bit PWM outputs with independent timers, making it suitable for applications such as LED lighting and motor control. It also incorporates an Enhanced Universal Synchronous Asynchronous Receiver Transceiver (EUSART) for communication, as well as a 10-bit ADC and a 5-bit DAC for analog processing. The operating voltage range is from 1.8V to 5.5V, with an industrial temperature range of -40°C to +85°C and an extended range of -40°C to +125°C. The device is designed with low-power features, including a sleep mode that consumes only 20 nA at 1.8V. In-circuit serial programming (ICSP) is supported via two pins, facilitating easy programming and debugging. The microcontroller is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12LF1571-I/SN
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12LF1571-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12LF1571-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1571-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12LF1571-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1571-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12LF1571-I/SN - 791889-PIC12LF1571-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12LF1571-I/SN
791889-PIC12LF1571-I/SN
Embedded - Embedded - Microcontrollers - PIC12LF1571-I/SN 791889-PIC12LF1571-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 791889-PIC12LF1571-I /SN Series: PIC 12F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 8-SOIC (0.154", 3.90mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 4x10b, D/A 1x5b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC12LF1571 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): PIC12F1571-I/SN; PIC12LF1571-I/P; PIC12LF1571-I/MF; PIC12LF1571-I/MS; Introduction Date: October 29, 2013 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791889-PIC12LF1571-I/SN
Series: PIC 12F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 8-SOIC (0.154", 3.90mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 4x10b, D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC12LF1571
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): PIC12F1571-I/SN; PIC12LF1571-I/P; PIC12LF1571-I/MF; PIC12LF1571-I/MS;
Introduction Date: October 29, 2013
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC12LF1571-I/SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12LF1571-I/SN-ND
Microcontrollers PIC12LF1571-I/SN-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12LF1571-I/SN
Embedded - Microcontrollers PIC12LF1571-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontrollers - PIC12LF1571-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12LF1571-I/SN
Microcontrollers PIC12LF1571-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12LF1571-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12LF1571-I/SN
Microcontrollers PIC12LF1571-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12LF1571-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12LF1571-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12LF1571-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12LF1571-I/SN
8-bit Microcontrollers - MCU PIC12LF1571-I/SN
8-bit Microcontrollers - MCU 1.75KB 128 RAM 16- bit PWM Comparator

8-bit Microcontrollers - MCU 1.75KB 128 RAM 16- bit PWM Comparator

Buy Now Datasheet
Mcu, 8Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip - 44AC2711 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip
44AC2711
Mcu, 8Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip 44AC2711
MCU, 8BIT, PIC12, 32MHZ, SOIC-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC12, 32MHZ, SOIC-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12LF1571-I/SN 791889-PIC12LF1571-I/SN PIC12LF1571-I/SN-ND PIC12LF1571-I/SN PIC12LF1571-I/SN PIC12LF1571-I/SN PIC12LF1571-I/SN PIC12LF1571-I/SN 44AC2711
Product Name 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12LF1571-I/SN Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 0.1280 KB 1.75 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Package Type Other; Tube SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C165L25MHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers