Win Source Part Number: 1193338-PIC12F629-E/
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 12F
Core Processor: PIC
Speed: 20MHz
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 64 x 8
Oscillator Type: Internal
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN-S (6x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
Alternative Parts (Cross-Reference): PIC12F629-EMF; PIC12F629EMF;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC12F629-E/MF-NDR
Base Product Number: PIC12F629
IC MCU 8BIT 1.75KB FLASH 8DFN-S Product overview: PIC12F629-E/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F629-E/MF can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 1.75KB 64 RAM 6 I/O Ext Temp DFN8
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN-S (6x5)
IC MCU 8BIT 1.75KB FLASH 8DFN-S
IC MCU 8BIT 1.75KB FLASH 8DFN-S
MCU, 8BIT, 20MHZ, MLF-S-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:MLF-S; No. of I/O s:6I/O s RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1193338-PIC12F629-E/MF | 685-PIC12F629-E/MF | PIC12F629-E/MF | PIC12F629-E/MF | PIC12F629-E/MF | PIC12F629-E/MF | 92C4332 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, 20Mhz, Mlf-S-8; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 1.75 KB | 0.0640 KB | 0.0640 KB | 64 KB | 0.0640 KB | ||
| ROM | 128 KB | 0.1280 KB | |||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash; FLASH |