Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC12F509-E/SN PIC12F509-E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 037595-PIC12F509-E/S N Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 41 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Security, Industrial, Automotive
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 037595-PIC12F509-E/S N Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 41 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Security, Industrial, Automotive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC12F509-E/SN is an 8-bit Flash microcontroller from Quarktwin Technology Ltd., featuring a high-performance RISC CPU with only 33 single-word instructions to learn. It operates at a clock speed of up to 4 MHz, with a typical instruction cycle time of 1000 ns. The device includes a 4 MHz precision internal oscillator, in-circuit serial programming (ICSP), and debugging support, making it suitable for various applications. This microcontroller supports low-power operation, with an operating current of less than 175 OºA at 2V and a standby current of 100 nA. It has a wide operating voltage range of 2.0V to 5.5V and can function in temperatures ranging from -40°C to +85°C for industrial applications or -40°C to +125°C for extended applications. The PIC12F509-E/SN features 6 I/O pins, including 5 with individual direction control and one input-only pin. It also includes an 8-bit real-time clock/counter with a programmable prescaler. The device is designed for applications requiring low power consumption and reliable performance, making it a suitable choice for engineers looking for a compact and efficient microcontroller solution.

Datasheet Summary
Powered by GS/AI

The PIC12F509-E/SN is an 8-bit Flash microcontroller from Quarktwin Technology Ltd., featuring a high-performance RISC CPU with only 33 single-word instructions to learn. It operates at a clock speed of up to 4 MHz, with a typical instruction cycle time of 1000 ns. The device includes a 4 MHz precision internal oscillator, in-circuit serial programming (ICSP), and debugging support, making it suitable for various applications. This microcontroller supports low-power operation, with an operating current of less than 175 OºA at 2V and a standby current of 100 nA. It has a wide operating voltage range of 2.0V to 5.5V and can function in temperatures ranging from -40°C to +85°C for industrial applications or -40°C to +125°C for extended applications. The PIC12F509-E/SN features 6 I/O pins, including 5 with individual direction control and one input-only pin. It also includes an 8-bit real-time clock/counter with a programmable prescaler. The device is designed for applications requiring low power consumption and reliable performance, making it a suitable choice for engineers looking for a compact and efficient microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC12F509-E/SN - 037595-PIC12F509-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F509-E/SN
037595-PIC12F509-E/SN
Embedded - Embedded - Microcontrollers - PIC12F509-E/SN 037595-PIC12F509-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 037595-PIC12F509-E/S N Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 41 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Security, Industrial, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 037595-PIC12F509-E/SN
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 41 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Security, Industrial, Automotive

Buy Now Datasheet
Microcontrollers - PIC12F509-E/SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F509-E/SN-ND
Microcontrollers PIC12F509-E/SN-ND
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC12F509-E/SN
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC12F509-E/SN
IC MCU 8BIT 1.5KB FLASH 8SOIC Product overview: PIC12F509-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F509-E/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB FLASH 8SOIC Product overview: PIC12F509-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F509-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12F509-E/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F509-E/SN
Microcontrollers PIC12F509-E/SN
IC MCU 8BIT 1.5KB FLASH 8SOIC

IC MCU 8BIT 1.5KB FLASH 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F509-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F509-E/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F509-E/SN
IC MCU 8BIT 1.5KB FLASH 8SOIC

IC MCU 8BIT 1.5KB FLASH 8SOIC

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC12F509-E/SN
Embedded - Microcontrollers PIC12F509-E/SN
IC MCU 8BIT 1.5KB FLASH 8SOIC

IC MCU 8BIT 1.5KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip - 89H0423 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip
89H0423
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip 89H0423
MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; MPU Core Size:8bitRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; MPU Core Size:8bitRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC12F509-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F509-E/SN
Microcontrollers PIC12F509-E/SN
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F509-E/SN
8-bit Microcontrollers - MCU PIC12F509-E/SN
8-bit Microcontrollers - MCU 2 KB 41 RAM 6 I/O

8-bit Microcontrollers - MCU 2 KB 41 RAM 6 I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 037595-PIC12F509-E/SN PIC12F509-E/SN-ND 685-PIC12F509-E/SN PIC12F509-E/SN PIC12F509-E/SN PIC12F509-E/SN 89H0423 PIC12F509-E/SN PIC12F509-E/SN
Product Name Embedded - Embedded - Microcontrollers - PIC12F509-E/SN Microcontrollers 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 1.5 KB 0.0410 KB 0.0410 KB 0.0410 KB 41 KB 0.0410 KB 0.0410 KB
ROM Type Flash; FLASH Flash Flash; Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7679AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Last Shipments; Last Time Buy
View Details
3 suppliers
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details